USB 3.1 Gen 2 (10 Gbps) Cable, USB Type-C (USB-C) (M/M), 3 ft

The U420-003-G2 USB 3.1 Gen 2 Cable connects and charges two devices with USB-C or Thunderbolt 3 ports or connects a USB-C device to a wall charger with a USB-C port. This three-foot cable supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps and power output up to 3A for fast charging of mobile devices. Reversible USB-C male connectors plug into a USB port in either direction for fast, fumble-free connection every time.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. Backward compatible with previous USB generations.

Manufacturer Part Number
U420-003-G2
EAN/UPC
0037332197368,037332197368
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.9


PHYSICAL

Color: Black


ENVIRONMENTAL

Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty