U460-003-3AM 3-Port USB 3.1 Gen 1 Portable Hub

The U460-003-3AM 3-Port USB 3.1 Gen 1 Portable Hub’s built-in USB-C cable connects to your computer, laptop or tablet’s USB-C port to give you three external USB-A ports and two memory card slots. Not only does this hub enable you to use Micro SD and SD/MMC cards for external storage with your device, but it allows you to connect a wide range of USB devices, such as flash drives, external hard drives, DVD drives, MP3 players and digital cameras.

The U460-003-3AM supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps—ten times faster than USB 2.0. It’s backward compatible with previous USB generations, so you can continue using older peripherals while getting maximum high-speed performance from new devices.

The compact case fits easily into your backpack, briefcase or laptop bag to power USB-enabled devices wherever you are. No software or drivers are needed.

Manufacturer Part Number
U460-003-3AM
EAN/UPC
0037332193766,037332193766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ENVIRONMENTAL

Storage Temperature Range: 14 TO 167 F (-10 TO 75 C)
Relative Humidity: 0% TO 85%
Operating Temperature: 32 TO 122 F (0 TO 50 C)


CONNECTIONS

Ports: 4


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty