The U444-06N-HU-C USB 3.1 Gen 1 USB-C to HDMI DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying audio/video signals on an HDMI monitor, television or projector via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, giving presentations at trade shows and conferences, or watching movies and playing video games.
No software, drivers or external power supply is needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s female HDMI port to a monitor using an HDMI cable (such as Tripp Lite’s P568-Series) to enjoy full HDMI video and audio. The U444-06N-HU-C supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz.
The U444-06N-HU-C includes a USB 3.1 hub port for connecting USB-A peripherals, such as a thumb drive or printer. It’s backward compatible with previous USB generations and supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps.
A USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U444-06N-HU-C is plugged into, as well as a peripheral plugged into its USB-A port, by connecting the charging port to a USB-C wall charger.
Note:
WARRANTY
Product Warranty Period (Worldwide): 1-year limited warranty