The U325-001-KPA-BK USB 3.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB 3.0 Type-A connection in a universal keystone wallplate or panel. Or you can use the included panel mount adapter to convert the female keystone jack port for installation in a motherboard, podium or kiosk. The angled connector makes it easy to install in tight spaces.
Ideal for giving your conference room, classroom, home theater room or retail establishment a professional, tidy look, this one-foot cable can complete an in-wall run and keep components out of sight in a closet or another room to eliminate cable clutter.
Molded nickel-plated connectors with gold-plated contacts offer optimal signal transfer. Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.
Note:
INPUT
Cable Length (ft.): 1
Color: Black
Side A - Connector 1: USB 3.0 A (FEMALE)
Side B - Connector 1: USB 3.0 A (FEMALE)
Certifications: RoHS compliant
Product Warranty Period (Worldwide): Lifetime limited warranty