B156-002-DVI-V2 2-Port DisplayPort 1.2 to DVI MST Hub

The B156-002-DVI-V2 2-Port DisplayPort 1.2 to DVI MST Hub connects two DVI monitors to the DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both as one large monitor in video wall mode.

The B156-002-DVI-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz. Expanded video resolutions are supported when displaying in video wall mode, such as 3840 x 1080 in a horizontal 1 x 2 monitor configuration or 1920 x 2160 in a vertical 2 x 1 monitor configuration. The B156-002-DVI-V2 also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.

This MST hub works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. A built-in six-inch cable connects directly to a DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B156-002-DVI-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Manufacturer Part Number
B156-002-DVI-V2
EAN/UPC
0037332193377,037332193377
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

AC Adapter: N/A


PHYSICAL

Unit Dimensions (hwd / cm): 2.54 x 7.62 x 6.15
Unit Weight (kg): 0.09
Color: Black


CONNECTIONS

Ports: 2
Side A - Connector 1: DISPLAYPORT (MALE)
Side B - Connector 1: (2) DVI-I DUAL-LINK (FEMALE) (WIRED TO DVI-D SINGLE-LINK)


CERTIFICATIONS

Approvals: CE, FCC, RoHS, and REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty