Protect It! SK34USBB 3-Outlet Surge Suppressor/Protector

The SK34USBB Protect It! Personal Charging Station charges your sensitive electronics and protects them against surges, power fluctuations and EMI/RFI line noise that can damage devices and destroy data. Ideal for home, office, workstations, dorm rooms and hotel rooms, the SK34USBB features 540 joules of surge protection. Because of its small size and direct plug-in design, you can take it anywhere.

With three NEMA 5-15R AC outlets and four USB ports with 4.8 total amps, the SK34USBB can charge multiple power-hungry devices, such as tablets, MP3 players and smartphones. A built-in top slot and an additional slide-out slot hold your devices to keep them safe and organized and avoid cable clutter. A diagnostic LED confirms protection status at a glance. An automatic shutoff feature cuts power to the outlets if the protection circuit has been compromised. Backed by $10,000 of Ultimate Lifetime Insurance in the U.S., Canada and Puerto Rico only.

Manufacturer Part Number
SK34USBB
EAN/UPC
0037332195319,037332195319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Charging Ports / Amps: (4) 4.8A
Frequency Compatibility: 60 Hz
Output Receptacles: (3) 5-15R
Output (Watts): 1800
Circuit Breaker (amps): 15
Right-Angle Outlets: No

INPUT

Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V
Input Connection Type: NEMA 5-15P input plug
Input Plug Features: 120V, 15A
Input Cord Length (ft.): 0
Input Cord Length Details: Direct Plug-In
Voltage Compatibility (VAC): 120
Right-Angle Plug: No

SURGE / NOISE SUPPRESSION

AC Suppression Joule Rating: 540
AC Suppression Response Time: < 1ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line suppression
Clamping Voltage (RMS): 600
UL1449 Let Through Rating: 600, 700, 700
Immunity: Conforms to IEE 587/ANSI C62.41

DATALINE SURGE SUPPRESSION

Telephone/DSL Protection: No
Cable (Coax) Protection: No
Network (Ethernet) Protection: No

PHYSICAL

Material of Construction: Plastic
Integrated Keyhole Mounting Tabs: Direct plug-in suppressor mounts directly to a wall receptacle
Housing Color: Black
Receptacle Color: Black

CERTIFICATIONS

UL1449 3rd Edition (AC Suppression): UL1449 3rd Edition
Approvals: RoHS

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $10,000 Ultimate Lifetime Insurance