U444-06N-D-C Graphic Card

The U444-06N-D-C USB 3.1 Gen 1 to DVI DisplayPort Alternate Mode External Video Adapter supports USB DisplayPort Alternate Mode for displaying video on a DVI monitor or projector via your computer, laptop or tablet’s USB-C port. It’s an ideal tool for multitasking, editing documents, or giving presentations at trade shows and conferences.

No software, drivers or external power supply is needed. Connect the adapter’s USB-C male plug to the USB-C port on your device. Then, connect the adapter’s DVI female port to a monitor using a DVI cable (such as Tripp Lite’s P561-Series) to see full DVI video. The U444-06N-D-C supports DVI single-link video resolutions up to 1920 x 1080 (1080p) at 60 Hz and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel).

The U444-06N-D-C includes a USB-C charging port that supports power input up to 20V 3A (60W). The U444-06N-D-C powers the device that it’s plugged into by connecting the USB-C charging port to a USB-C wall charger.

Manufacturer Part Number
U444-06N-D-C
EAN/UPC
0037332193896,037332193896
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty