P024-025-13A Power Extension Cord

The P024-025-13A Standard Power Extension Cord features a NEMA 5-15P plug on one end and a NEMA 5-15R receptacle on the other, allowing you to extend the length of your existing power cord. The 25-foot 16 AWG cord is rated for 120V and 13A and is UL listed. Durable SJT jacket is sure to last a long time.

Manufacturer Part Number
P024-025-13A
EAN/UPC
0037332197177,037332197177
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

  • Cable Length (ft.): 25
  • Cable Length (m): 7.6
  • Cable Length (in.): 300

PHYSICAL

  • Color: Black

CONNECTIONS

  • Side A - Connector 1: NEMA 5-15P
  • Side B - Connector 1: NEMA 5-15R

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty