Cat5e 350 MHz Bulk Solid-Core Plenum-Rated PVC Cable, Black, 1000 ft

The N024-01K-BK Cat5e 350 MHz Bulk Solid-Core Plenum-Rated PVC Cable is premium cabling designed for Cat5/5e premise applications in air ducts and drop ceilings, such as connecting an Ethernet wall jack to a router, patch panel or switch. Designed for fast transmission and excellent signal quality, this black cable ensures peak performance through your LAN (local area network).

Manufactured from 24 AWG copper wire, the four-pair solid UTP N024-01K-BK delivers speeds up to 350 MHz/1 Gbps. Protected by a plenum-rated PVC jacket, this cable is ideal for all horizontal wiring applications, including 10/100/1000 Base-T Ethernet, 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications.

The N024-01K-BK meets most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e, draft 11).

Manufacturer Part Number
N024-01K-BK
EAN/UPC
0037332196743,037332196743
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1000


PHYSICAL

Color: Black


CONNECTIONS

Side A - Connector 1: BARE WIRE
Side B - Connector 1: BARE WIRE


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty