PCI-D9-02-LP 2-Port DB9 Serial PCI Card with 16550 UART, Low Profile

The PCI-D9-02-LP 2-Port DB9 Serial PCI Card adds two DB9 serial ports to your computer or server. By adding the PCI-D9-02-LP to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer.Perfect for home or office, the PCI-D9-02-LP supports data transfer rates up to 115.2 Kbps on each port. It easily installs inside your computer in just a few minutes. The low-profile bracket’s interface is compatible with universal 3.3V and 5V 32-bit PCI/PCI-X slots. Allow the appropriate drivers to automatically install on your hard drive(a driver CD is included if they don’t), and connect DB9 serial extension cables(such as Tripp Lite’s P520-006) to the card’s DB9 connectors.The PCI-D9-02-LP is fully compliant with PCI Local Bus Specification Revision 2.3 and compatible with industrial standard 16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; PCI IRQ sharing and PCI power management; 5-, 6-, 7-, 8- and 9-bit serial formats; Even, Odd, None, Space and Mark parity; and 1- or 2-stop bit operation.

Manufacturer Part Number
PCI-D9-02-LP
EAN/UPC
0037332193698,037332193698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 0


PHYSICAL

Color: Red


CONNECTIONS

Connector A: DB9 (MALE)
Connector B: DB9 (MALE)
Ports: 2


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty