B155-003-HD-V2 3-Port Mini DisplayPort 1.2 to HDMI MST Hub

The B155-003-HD-V2 3-Port Mini DisplayPort 1.2 to HDMI MST Hub connects up to three HDMI monitors to the Mini DisplayPort (MDP) output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on all three monitors, extend the desktop across them, or combine all three as one large monitor in video wall mode.

The B155-003-HD-V2 is compliant with DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports Ultra High Definition (UHD) video resolutions up to 3840 x 2160 (4K x 2K) at 24/30 Hz. In video wall mode, it supports expanded resolutions, such as 5760 x 1080 in a horizontal 1 x 3 monitor configuration or 1920 x 3240 in a vertical 3 x 1 configuration.

This MST hub also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio. It works with all operating systems. Plug-and-play convenience means no software or drivers are needed. A built-in six-inch cable connects directly to a MDP source. LEDs indicate when the monitors are receiving a signal. The B155-003-HD-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

  • Computer with DisplayPort 1.2-compatible graphics card (e.g. AMD Radeon with AMD Eyefinity) required for video wall mode. Backward compatible with most DisplayPort 1.1a equipment running current graphics drivers with feature set limited to that of your equipment. Compatibility with older graphics cards not guaranteed.
  • Maximum supported video resolutions and number of monitors depend on your graphics card. Check graphics card specifications to determine its capabilities.

Manufacturer Part Number
B155-003-HD-V2
EAN/UPC
0037332192998,037332192998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 2A, 5 ft.


PHYSICAL

Unit Dimensions (hwd / cm): 2.4 x 10.9 x 7.62
Unit Weight (kg): 0.11
Color: Black


CONNECTIONS

Ports: 3
Side A - Connector 1: MINI DISPLAYPORT (MALE)
Side B - Connector 1: (3) HDMI (FEMALE)


CERTIFICATIONS

Approvals: CE, FCC, RoHS, and REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty