U052-06N-WH USB Data Transfer Cable

The U052-06N-WH Micro USB to USB OTG Host Adapter Cable is ideal for expanding the capabilities of your On-the-Go (OTG) smartphone or tablet by connecting it to a variety of USB peripherals. By adding removable storage via thumb drive or connecting a USB keyboard or mouse to your OTG device, you can use it to share data and download videos and presentations.

This six-inch adapter is plug-and-play with no software, drivers or external power supply needed. Just connect its USB Micro-B plug to your OTG-enabled device, and connect the USB peripheral to the adapter’s USB 2.0 port. You can also connect a USB hub to the adapter to create more USB ports and connect more USB devices.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the adapter and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Manufacturer Part Number
U052-06N-WH
EAN/UPC
0037332196521,037332196521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 0.15
Cable Length (in.): 6


PHYSICAL

Color: White


CONNECTIONS

Side A - Connector 1: USB A (FEMALE)
Side B - Connector 1: MICRO-USB B (MALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty