U060-001-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable (F/F),1 ft

The U060-001-KPA-BK USB 2.0 All-in-One Keystone/Panel Mount Coupler Cable allows you to terminate a USB Type-A connection in a universal keystone wallplate or panel. Or you can use the included panel mount adapter to convert the female keystone jack port for installation in a motherboard, podium or kiosk. The angled connector makes it easy to install in tight spaces.

Ideal for giving your conference room, classroom, home theater room or retail establishment a professional, tidy look, this one-foot cable can complete an in-wall run and keep components out of sight in a closet or another room to eliminate cable clutter.

Molded nickel-plated connectors with gold-plated contacts offer optimal signal transfer. Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Manufacturer Part Number
U060-001-KPA-BK
EAN/UPC
0037332195708,037332195708
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 1


PHYSICAL

Color: Black


CONNECTIONS

Side A - Connector 1: USB A (FEMALE)
Side B - Connector 1: USB A (FEMALE)


CERTIFICATIONS

Certifications: RoHS compliant


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty