310-15ISK Laptop (ideapad)

Ideapad 310 (15")

If you love streaming music or binge watching videos online but don’t want to spend money on features you don’t need, the Ideapad 310 is the laptop for you. Fast, responsive processing, enhanced audio, and multiple display and graphics options make this a great multimedia PC.

IDEAPAD 310: ENTRY-LEVEL 15.6" MULTIMEDIA LAPTOP

Fast, Responsive Processing

The new standard for PC performance has arrived with Intel® 6th Gen Core™ processors. This blazing fast, feature-packed processor family with built-in security is ready to take your productivity, creativity, and 3D gaming to the next level. What’s more, by enabling the exciting Windows 10 features, 6th Gen Intel Core processors empower you to unleash your imagination and explore the possibilities.

Dynamic Audio

Get ready for a truly satisfying home entertainment experience. Thanks to Dolby technology and stereo speakers, your music and movies will sound big and loud on the Ideapad 310.

Manufacturer Part Number
80SM00RGCF
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • Up to 6th Generation Intel® Core™ i7 Processor
Operating System:
  • Windows 10 Home
Graphics:
  • Integrated Intel® or
  • NVIDIA® GeForce® 920MX 2 GB(Optional)
Webcam / Microphone:
  • 0.3MP/1MP with Microphone
Memory:
  • Up to 8 GB DDR4
Storage:
  • Up to 1 TB HDD or
  • Up to 256 GB SSD or
  • 128 GB SSD + 500 GB HDD
Audio:
  • 2 x Stereo Speakers with Dolby Audio™
Battery:
  • 30WHr or 39WHr;
  • Up to 5 Hours Video Playback
Display:
  • Up to 15.6" FHD (1920 x 1080)
Dimensions (W x D x H):
  • (mm) : 379 x 260 x 22.9
  • (inches) : 14.92" x 10.24" x 0.9"
Weight (with battery):
  • Starting at ~4.8 lbs (~2.2 kg)
Colors:
  • Ebony Black (Smooth)
  • Ebony Black (Textured)
  • Platinum Silver
  • Flamenco Red
  • Indigo Purple
  • Chalk White
ODD:
  • Built-in DVD Drive
WLAN:
  • WiFi 802.11 a/c
LAN:
  • 10/100/1000M Gigabit Ethernet
Bluetooth®:
  • Bluetooth® 4.1 Combo with WiFi Card
Ports:
  • 1 x USB 3.0
  • 2 x USB 2.0
  • 3.5 mm Combo Audio Jack
  • 1 x VGA
  • 1 x HDMI™
  • 1 x RJ45 Gigabit LAN
  • 4-in-1 Card Reader (SD, SDHC, SDXC, MMC)