MX-Board 3.0 Keyboard

Professional keyboard for fast and precise input

The CHERRY MX-Board 3.0 captivates with its world-exclusive use of Gold Crosspoint contacts in the MX modules, ensuring perfect and extremely fast keystrokes. This professional, maximum-precision keyboard is even sturdier and more robust than its predecessor, making it the perfect partner for every type of exacting input imaginable.

Manufacturer Part Number
G80-3850LSBEU-2
EAN/UPC
4025112080494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Housing colour:

  • black

Key colour:

  • black

Weight (product):approx. 830 g

Total weight (with packaging): approx. 1215 g

Cable Length:

  • approx. 1.80 m

Storage Temperature:

  • -20°C to 60°C

Operating Temperature:

  • 0°C to 50°C

Current Consumption:

  • max. 100 mA

Warranty:

  • 2 years

Interface:

  • USB

Connection sockets:

  • 1 USB port (type mini B 5-pin)

Product approvals:
cURus 
c-tick
VCCI
CE
FCC
BSMI
KCC

System requirements:

  • USB connection

Delivery Volume:

  • 1 CHERRY MX-Board 3.0
  • Operating instructions in hard copy
  • Detachable connection cable (USB A plug / USB mini B plug)
  • 2 non-slip surfaces
  • 2 rubber caps for adjustable feet

Dimensions (product):

  • approx. 446 x 158 x 28 mm

Packaging dimensions:

  • approx. 468 x 202 x 35 mm

Reliability:

  • MTBF (90) > 80,000 hours

Keyboard:

  • Key technology: MX
  • Service life, standard key: > 50 million key operations
  • Operation characteristics: Product dependant, see table "Models"
  • Inscription technology: Laser
  • Inscription layout: Standard
  • Number of Keys: Product dependant, see table "Models"
  • Number of additional keys: 4

Packaging Unit:

  • Number of products in the master package: 8
  • Number of master packages per pallet: 20