DesignJet Z2600 24-in PostScript Printer

Easily produce vivid, eye-catching graphics and technical prints with a fast, compact printer with HP chromatic red ink. Flexible, intuitive operation helps save time. HP's optimized 6-ink printing system helps reduce ink consumption up to 20%.

Professional photographers, graphic designers and print service providers who want to create high-impact indoor prints consistently and accurately

VIVID—Eye-catching, water/fade-resistant images

Impressive—HP chromatic red ink enhances the color gamut—ideal for high-impact POP signs and posters.

Durable—water/scratch/fade-resistant and archivable prints last up to 200 years with HP Vivid Photo Inks.

Reliable color, line accuracy—HP Professional PANTONE® color emulation, with Adobe® PostScript®/PDF, HP-GL/2.

EASY—Radically simple, fast, intuitive operation

One-click printing, with HP DesignJet Click printing software, is easy for everyone.

Fits your work space—this compact, space-saving printer is table mountable.

Print up to 3 times faster—save time using quick-drying HP Vivid Photo Inks.

Flexible, intuitive—needs no training—color touchscreen, print preview, direct USB flash drive, email printing

Versatile—with pigment-based photo inks for photos, canvas, GIS, durable maps, and technical drawings.

SAVINGS—Cut costs with HP 6-ink printing system

Up to 20% ink consumption savings using HP’s optimized 6-ink printing system.

Optimize media usage by auto-arranging multiple images on a roll with HP DesignJet Click printing software.

Less operator intervention and more cost-effective printing with 300-ml HP ink cartridges.

No maintenance cartridge—auto drop detection and nozzle switching reduce cleaning, maintain image quality.

Manufacturer Part Number
T0B52A#B1K
EAN/UPC
0889899213544,889899213544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product specifications

Functions

Print

Print speed, maximum

469 ft²/hr

Resolution (color)

Up to 2400 x 1200 optimized dpi

Print Technology

HP Thermal Inkjet

Number of print cartridges

6 (cyan, magenta, chromatic red, yellow, matte black, photo black)

Compatible ink types

Pigment-based

Print languages

Adobe PostScript 3, Adobe PDF 1.7, TIFF, JPEG, CALS G4, HP PCL 3 GUI, HP-GL/2, and HP-RTL

Connectivity, standard

Gigabit Ethernet (1000Base-T); Hi-Speed USB 2.0 certified interface for direct printing from USB flash drive; EIO Jetdirect accessory slot

Connectivity, optional

HP Jetdirect EIO print servers

Network ready

Standard

Memory, standard

8 GB (virtual)

Memory, maximum

8 GB (virtual)

Hard disk

Standard, 160 GB

Non-printable area (cut-sheet)

0.2 x 0.67 x 0.2 x 0.2 in

Guaranteed minimum line width

0.0031 in (ISO/IEC 13660:2001(E))

Line accuracy

+/- 0.1%

Color stability

< 1 dE2000 in less than 5 minutes

Print repeatability

Average < 0.5 dE2000, 95% of colors < 1.4 dE2000

Maximum optical density (black)

5.3 L* min / 2.17 D

Finished output handling

Roll feed; sheet feed; media output bin (NA, LAR, EMEA); automatic cutter (Cuts all HP Z-series printer qualified media except canvas. For qualified media, see http://www.hp.com/go/mediasolutionslocator.)

Media sizes supported

A4; A3; A2; A1

Media sizes, custom

8.3 x 11 to 24 x 66 in

Media types

Photographic, fine art printing material, self-adhesive, banner and sign, bond and coated, backlit

Media sizes, standard

8.3 to 24-in wide sheets; 11 to 24-in rolls

Roll external diameter

5.3 in

Media thickness

Up to 31.5 mil

Power

Input voltage (auto ranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 A max

Power consumption

< 120 watts (printing); < 32 watts (ready); 1.5 watts (sleep); 0.1 watts (off)

Operating temperature range

41 to 104ºF

Dimensions (W X D X H)

49.6 x 27.2 x 41.3 in (AMS, EMEA), 49.6 x 27.2 x 15.2 in (APJ)

Weight

136.7 lb (AMS, EMEA), 114.6 lb (APJ)

Package weight

201.7 lb (AMS, EMEA), 173.1 lb (APJ)

What's in the box

HP DesignJet Z2600 PostScript Printer; printheads; introductory ink cartridges; printer stand and media bin (not in APJ); spindle; quick reference guide; setup poster; start-up software; power cord

Warranty

One-year limited hardware warranty

Software included

Printer drivers, HP DesignJet Click, HP DesignJet Utility, HP Printer Utility including HP Color Center, HP Designjet Excel Accounting Tool