ZBOX-CI543NANO-U Desktop Computer

Redefining workstation performance and reliability in the most compact of solutions - the ZBOX nano. The enhanced passive cooled thermal system allows greater performance output without compromising the silence of the ZBOX. Whether it is number crunching or video playback at 4K, the Intel 6th Generation Skylake Core i5 processor has the muscles. Combined with blazing connectivity potential, this is a silent powerhouse that provides an amazing desktop experience in an ultra compact form factor.

Manufacturer Part Number
ZBOX-CI543NANO-U
EAN/UPC
0816264016677,816264016677
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FEATURES

• Intel Clear Video HD technology

• Intel Quick Sync Video technology

• Native 4K output

• Microso­ DirectX 12 compatible

• 802.11ac WiFi & Bluetooth 4.0

SPECIFICATIONS

• Intel HD Graphics 520

• Intel Core i5-6200U Processor (dual-core 2.3 GHz, up to 2.8 GHz)

HARD DRIVE & MEMORY

• 1 x 2.5-inch SATA 6.0 Gbps HDD/SSD

• 2 x 204-pin DDR3L-1600 SO-DIMM (up to 16GB)

DISPLAY OUTPUTS

• HDMI 1.4a (4096x2160 @ 24Hz), HDCP compliant

• DisplayPort 1.2 (3840x2160 @ 60Hz)

AUDIO OUTPUTS

• Digital 8 Channel Loss-less Bitstream (via HDMI)

• Analog Stereo In / Out

FRONT PORTS

• Power Button

• 3-in-1 card reader (SD/SDHC/SDXC)

• 1 x USB 3.0, 2 x USB 3.1 Type-C

• WiFi LED

• Hard drive LED

• Power button

REAR PORTS

• WiFi antenna connector

• 2 x USB 2.0

• 1 x USB 3.0

• 1 x 10/100/1000 Ethernet (RJ45)

• Power connector

SOFTWARE COMPATIBILITY

• Microso­ Windows 8.1 / 10 (32/64-bit)

MINI PC DIMENSIONS

• Length: 146.4mm (5.76in)

• Width: 126.5mm (4.98in)

• Height: 60.5mm (2.38in)

BOX DIMENSIONS

• Length: 235mm (9.25in)

• Width: 235mm (9.25in)

• Height: 88mm (3.46in)

INSIDE THE BOX

• ZOTAC ZBOX CI543 nano

• Power adapter and cable

• VESA monitor mount (w/4 screws)

• WiFi antenna

• USB Flash Drive with OS drivers

• Support DVD

• User Manual

• Quick Guide