Built for business. Designed to impress.
Count on powerful productivity packed in a sleek, versatile 14" design with best-in-class security and manageability. Available with Dual Core and Quad Core processors.
Note:
Processor: 6th Generation Intel® Core™ i5-6440HQ Processor (Quad Core, 2.6GHz, 6M cache)
Operating System: Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Base Options: Intel Core™ i5-6440HQ Processor Base, AMD Radeon™ R7 M360, 2GB Discrete Graphics
Microsoft Application Software: Microsoft Office Trial
Office MPI Card: Office MPI Card Not Included
Non-Microsoft Application Software: Dell Applications for Windows 7
Dell Data Protection | Encryption Security SW: DDPE Personal Edition License + ProSupport for Software 1 Year
LCD: 35.6cm (14.0") FHD (1920x1080) Non-Touch Anti-Glare LCD with Camera and Mic, WWAN
Memory: 8GB (1x8G) 2133MHz DDR4 Memory
Hard Drive: 256GB M.2 SATA Solid State Drive
Hard Drive Software: Intel Rapid Storage Technology
Systems Management: Intel® vPro™ Technology’s Advanced Management
Wireless: Intel® Dual-Band Wireless-AC 8260 Wi-Fi + BT 4.2 Wireless Card
Wireless Driver: Intel® Dual-Band Wireless-AC 8260 Driver
Processor Branding: Intel(R) Core(TM) i5 vPRO Label
Mobile Broadband: No Wireless WAN Card selected
Internal Keyboard: US English Non-Backlit 82-key keyboard
PalmRest: Single-pointing Palmrest (No security features)
AC Adapter: 90 Watt AC Adaptor
PowerCord Options: E5 Power Cord (Australia/New Zealand)
Primary Battery: Primary 4-cell 62W/HR Battery
Operating System Recovery Media: Windows 10 Pro DVD Media
OS Recovery Media for Downgrade Right: OS Media Kit Not Included
Dell Backup Recovery: Dell Backup and Recovery Basic
Documentation: Document for MUI (English, Khmer, Bahasa Indonesia)
Setup and Features Guides: No Quick-Reference Guideline
Resource DVD: No Diagnostic/Recovery CD media
E-Star: Energy Star 6.1
Regulatory Label: No Regulatory Label
Order Information: Australia Warranty Tech Sheet
Shipping Material: System Shipment, Latitude 5470
Bundle: N024L5470H14AU - Dell Latitude 14 5000 Series
Freight Charges: FGA NB-OS-BTO Freight Charges(Australia)
Base: Dell Latitude E5470, BTX
FGA Module: E5470H_2H16_024/CN/ROAPJ/BTO
Dell Services: Hardware Support: 1Yr Onsite Service
Dell Services: Remarks: Battery Carries 1 Yr Warranty from Invoice Date
Dell Services: Installations: No Installation Service Required
Dell Services: Future Technical Support: Technical Support
Dell Services : E-Waste Compliance: E-Waste Compliance