Built for work. Designed to impress.
Our most secure 12" mainstream business laptop is now thinner, lighter and beautifully designed so you can work confidently.
Note:
Processor
6th Generation Intel® Core™ i5-6300U Processor (Dual Core, 2.4GHz, 3M cache)
Operating System
Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
Microsoft Office
Microsoft Office Trial
Memory2
8GB (1x8G) 2133MHz DDR4 Memory
Hard Drive
256GB Solid State Drive M2 2280 SATA3
Video Card
Intel® Core™ i5-6300U Processor Base, Intel® Integrated HD Graphics 520
Display
12.5" HD (1366x768) Non-Touch Anti-Glare LCD with Camera
Digitally Delivered Software
-- Select --
Battery Life
Up to 13.5 hours of battery life with 62 Whr battery and 180GB SSD and HD non touch3
Warranty
1Yr Onsite Service
Ports
3 USB 3.0 (one with PowerShare)
HDMI
VGA
Network connector (RJ-45), external SIM card tray option
SD 4.0 Memory card reader
Headset/mic combo jack
Slots
Two M.2 Expansion slots: 1 WWAN/HCA and 1 WLAN/BT/WiGig
EDock port
Lock slot
Keyboard
US English Non-Backlit 82 key keyboard
Primary Battery
Primary 3-cell 47W/HR Battery
Security
FIPS 140-2 Certified TPM 1.2
FIPS 140-2 Certified TPM 2.0 (field upgradable from FIPS 140-2 Certified TPM 1.2) (Early 2016)
TCG Certified TPM 1.2
TCG Certified TPM 2.0 (Spring 2016)
Optional Touch Finger Print Reader, Contacted FIPS 201 Smart Card Reader, Contactless Smart Card Reader/NFC with FIPS 140-2 Level 3 (Spring 2016) Dell Control Vault 2™
Optional Contacted FIPS 201 Smart Card Reader with Control Vault 2 FIPS 140-2 Level 3 (Spring 2016) Certification
Optional Hardware Crypto Accelerator (HCA) FIPS 140-2 Level 3 Certification
Optional Computrace
DDP|Security Tools
DDP|Protected Workspace (1 year subscription included)
Optional DDP| Encryption Software
Optional DDP|Endpoint Security Software
Lock slot
Regulatory
Regulatory Model: P23T
Regulatory Type: P23T001
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment