Store 'n' Go USB 3.0 Hard Drive 1TB Black

The Verbatim Store n Go portable hard drive features high performance storage using a USB 3.0 “Super Speed” interface. USB 3.0 offers up to 10 times faster data transfer rates than USB 2.0 (based on USB bus speed) providing ultra fast data transfer on the go.

Store and carry your digital and day to day working files on this truly mobile drive. Its stylish design sits neatly on the modern desk top as the perfect accompaniment to your laptop.

Store n Go portable hard drive is USB 3.0 bus powered (1 x USB 3.0 interface) yet is backwards compatible to any USB 2.0 ports on your PC or notebook. The drive requires no external power for operation; simply plug n play.

Store 'n' Go Portable Hard Drives are formatted in FAT32 enabling you to use them on Windows OS and Mac OS systems.

For added security Nero Backup software is provided to help back up your laptop or PC's hard drive. Backup provides an application to back up all your files, folders, and drives whenever you want, or schedule the auto back up to a set time for added security.

Nero Backup Software is compatible with Windows XP, Vista, Windows 7 and Windows 8 (not compatible with Mac OS).

Verbatim Store 'n' Go Portable Hard Drives also come with Green Button energy saving software. Green Button software suspends the hard drive from spinning while not in use increasing efficiency and saving energy.

There are 3 'Sleep Setting' options. Set the suspend mode to come in after 10 minutes of use, or by increments of 10 minutes up to 120 minutes. Set the drive to suspend immediately by double clicking the Green Button icon on the desktop, alternatively you can set the drive to 'Never Suspend the disk'

This range of Hard Drives is available in 5 colours: Black, Silver, Blue, Red and White.

Manufacturer Part Number
53194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Power: Bus powered via USB 3.0 cable
  • Interface: USB 3.0 / 2.0 port
  • Data Transfer Rate: up to 4800 Mbits/second (USB Bus Speed)
  • Rotational Speed: 5400rpm
  • Cache: 8MB or greater

Pack Contents:

  • Portable Hard Drive 
  • USB 3.0 Cable
  • Nero Backup Software
  • Green Button Energy Saving Software 
  • Verbatim Formatter 
  • Quick Start Guide 
  • User Guide (pre-loaded on the drive)