DW 5100 Keyboard & Mouse

Increased economics at every workplace.

CHERRY DW 5100 is the ideal wireless desktop set for those demanding the very best in terms of design, technology and ergonomics. The state-of-the-art desktop set from CHERRY for every workplace.

Manufacturer Part Number
JD-0510GB-2
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ssion range:

  • approx. 5 m

Frequency range:

  • 2.400 GHz - 2.4835 GHz

Housing colour:

  • black

Key colour:

  • black

Weight (product):

  • approx. 800 g (keyboard with battery)
  • approx. 113 g (mouse with battery)
  • approx. 3 g (receiver)

Total weight (with packaging): approx. 1500 g

Storage Temperature:

  • -15°C to 60°C

Operating Temperature:

  • 0°C to 40°C

Current Consumption:

  • max. 5 mA (keyboard)
  • max. 4.5 mA (mouse)
  • max. 35 mA (receiver)

Warranty:

  • 2 years

Interface:

  • USB

Product approvals:

  • c-tick
  • CE
  • FCC
  • cTUVus

System requirements:

  • USB connection

Delivery Volume:

  • 2 batteries (type AA)
  • Operating instructions in hard copy
  • 2 batteries (type AAA)
  • 1 optical wireless mouse
  • 1 wireless keyboard
  • 1 nano USB transmission receiver

Dimensions (product):

  • 467.7 x 171.5 x 21.6 mm (keyboard)
    106 x 68 x 39 mm (mouse)
    approx. 19 x 15 x 6 mm (receiver)

Packaging dimensions:

  • approx. 590 x 210 x 51 mm

Reliability:

  • MTBF (90) > 80,000 hours

Keyboard:

  • Key technology: LPK
  • Service life, standard key: > 10 million key operations
  • Inscription layout: Standard
  • Number of Keys: 105+10
  • Number of additional keys: 10

Mouse:

  • Scanning: Infrared
  • Resolution: 1000 / 1750 dpi (adjustable)
  • Number of Keys: 5
  • Mouse wheel design: Scroll wheel with key function
  • Design: Ergonomic, Right-handed design,
  • Connection: USB
  • Housing colour: black
  • Key colour: black

Packaging Unit:

  • Number of products in the master package: 6
  • Number of master packages per pallet: 18