P137-06N-HV-V2W Mini DisplayPort/VGA/HDMI Audio/Video Cable

No more carrying around separate adapters for various monitors, projectors and televisions. The P137-06N-HV-V2W Keyspan® Mini DisplayPort 1.2 to VGA/HDMI All-in-One Converter Adapter connects your laptop or tablet’s Mini DisplayPort to a VGA or HDMI display. The simple all-in-one solution for displaying content on a larger screen, the P137-06N-HV-V2W is ideal for trade shows, classrooms, lecture halls and other presentations.

The all-in-one unit features female HD15 and HDMI connectors. It supports video resolutions up to 1920 x 1200, including 1080p (HD15), and 4K x 2K Ultra High Definition (UHD) up to 3840 x 2160 (HDMI). It also supports 36-bit Deep Color (12 bits per channel).

The P137-06N-HV-V2W is compatible with laptops, tablets and other devices equipped with a female Mini DisplayPort or Thunderbolt™ port. It’s completely plug-and-play with no software or drivers to install or external power supply needed. With its small size and built-in cable, the P137-06N-HV-V2W is perfect for stowing in your laptop bag and carrying to school, the office or the latest trade show.

Manufacturer Part Number
P137-06N-HV-V2W
EAN/UPC
0037332193223,037332193223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (in.): 6


PHYSICAL

Color: White


CONNECTIONS

Connector A: MINI DISPLAYPORT (MALE)
Connector B: HD15 (FEMALE)
Connector C: HDMI (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty