HDMI Video and USB Over IP Receiver for ST12MHDLANU - Video Wall Support - 1080p

A scalable HDMI over IP distribution system, with intuitive control and USB extension, ideal for point-to-point or video wall applications. This HDMI® over IP Receiver works with the HDMI over IP Extender Kit (sold separately) and lets you extend an HDMI signal, as well as four USB peripheral device connections, over your network. You can use additional receivers (sold separately) to distribute the HDMI signal to multiple locations and combine your remote displays to create a video wall.

Versatile configuration options

In a point-to-multipoint setup, the HDMI over IP kit can be connected through an unmanaged or managed Gigabit LAN portal. You can connect one or multiple sources (transmitters) to multiple displays (receivers) over IP, using a managed Gigabit Ethernet switch (with IGMP). For additional scalability, you can combine up to 16 different transmitters and an unlimited number of receivers, depending on available network bandwidth.

Extend up to four USB devices at each remote display

With a built-in USB extension hub, you can add up to four remote USB devices at each remote display. This enables you, or your customers, to control a computer at the video source device from the remote location and lets you create interactive digital signage to engage your customers. Or, if you're using the video-over-IP extender as part of your I.T infrastructure, you can use the USB extenders to add a remote KVM console that you can use to control your servers from different remote locations.

Manage your video distribution from your mobile device

The HDMI distribution kit features easy-to-use video control software that helps you manage your IP video distribution. The app is simple to set up, with automatic hardware detection, and it lets you switch video sources for each remote display. You can also create and manage a video wall for an impressive digital signage presentation, to catch the attention of your audience.

The software is available on iOS for your iPhone or iPad, Android™ for your smartphone or tablet, and Google Chrome™ browser. 

Professional, cost-effective, simple installation

The HDMI over IP extender kit includes optional mounting hardware for a tidy installation. Ideal for high-definition applications, the extender supports 1080p video resolutions and digital stereo audio. Plus, because the extender uses standard non-proprietary Cat5e or Cat6 Ethernet cable with RJ45 connectors, it eliminates both the expense and hassle of running specialized cables. The extender also features an EDID copy function, which ensures native resolution and maximum compatibility with your display or projector, for a convenient plug-and-play installation.

Download the StarTech.com Video Control software to manage your IP video distribution. 

Note: For best performance, a managed network switch with IGMP is recommended if you are using more than one transmitter, or more than four receivers, Non-managed network switches may also limit the performance of other devices connected to the same network.

The ST12MHDLANUR is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST12MHDLANUR
EAN/UPC
0065030863704,065030863704
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware Audio: Yes
Cabling: Cat 5e UTP or better
Daisy-Chain: Yes
Ports: 1
Rack-Mountable: Yes
Performance Audio Specifications: Stereo Audio
Max Distance: 100 m / 330 ft
Maximum Digital Resolutions: 1920x1200 @60Hz
Supported Resolutions: 1920 x 1200
1920 x 1080
1600 x 1200
Wide Screen Supported: Yes
Connector(s) Connector B:
1 - HDMI (19 pin) Female Output :
1 - RJ-45 Female Output
4 - USB A (4 pin) Female
Indicators LED Indicators: 1 - Link OK / POWER - Transmitter
  1 - Reset - Transmitter
  1 - Link OK / POWER - Receiver
  1 - Reset - Receiver
Power Center Tip Polarity: Positive
Input Current: 0.6 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.5 A
Output Voltage: 12 DC
Plug Type: M
Power Source: AC Adapter Included
Environmental Humidity: 0% - 80 %
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 140°F)
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 1.1 in [28 mm]
Product Length: 5.1 in [130 mm]
Product Weight: 15.8 oz [448 g]
Product Width: 3.8 in [97 mm]
Packaging Information Shipping (Package) Weight: 0.4 lb [0.2 kg]
What's in the Box Included in Package: 1 - HDMI over IP receiver

: 1 - universal power adapter (NA / EU / UK / AU)

: 1 - screw kit

: 1 - mounting bracket

: 1 - foot pad set

: 1 - CAT5 cable

: 1 - quick install guide