Travel A/V Adapter: 3-in-1 HDMI to DisplayPort, VGA or DVI - 1920 x 1200

Keep this compact adapter with your laptop while you’re traveling, to connect to virtually any monitor, television or projector. This travel adapter lets you connect your HDMI enabled Ultrabook™ or laptop computer to any DisplayPort, VGA or DVI display. To ensure compatibility with your computer, the adapter has been engineered to support both Windows® and Mac computers. 

All-in-one video connectivity, with travel in mind

This 3-in-1 adapter gives you all the video outputs you need to connect to any projector or display. With DisplayPort, VGA and DVI outputs, this adapter lets you connect from your laptop's HDMI port to any boardroom or classroom display, without the inconvenience of carrying a separate adapter for each display type.

With support for multiple video outputs and a lightweight, small-footprint design, this adapter is the perfect solution for traveling professionals, such as sales representatives or instructors. The 3-in-1 A/V adapter is also great for BYOD (Bring Your Own Device) applications around the office.

The adapter features plug-and-play installation, enabling you to quickly and easily connect to almost any display you come across, so you can focus on the finer details of your presentation and not the technical details of a boardroom's A/V setup. It’s USB powered, which means a power adapter is not required, making the adapter easier to carry. Plus, you can just plug the adapter into your computer, instead of having to find an additional power source.

Astonishing picture quality, with support for Ultra HD 4K

The DisplayPort output on this adapter supports Ultra HD 4K resolutions, providing four times the picture quality of high-definition 1080p. The DP output is also backward compatible with lower resolutions, such as 1080p and 720p, so the adapter is also perfect for your legacy video equipment. The VGA and DVI outputs also support a high-definition maximum resolution up to 1920 x 1200, so you can still enjoy excellent video quality.

Note: This adapter will not output digitally encrypted content through the VGA port.

The HD2DPVGADVI is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
HD2DPVGADVI
EAN/UPC
0065030863193,065030863193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Adapter Style: Adapter
Converter Type: Travel A/V Adapters
Output Signal:
DisplayPort
VGA
DVI-D (DVI Digital)
Performance
Audio Specifications: DP output - 2-channel stereo
General Specifications: Only one video output is supported on the video adapter at a time. If multiple connections are made, only one of the outputs will function.
Maximum Analog Resolutions: 1920 x 1200
Maximum Digital Resolutions: 3840 x 2160 (4K x 2K) @ 30 Hz
Supported Resolutions: DisplayPort: 3840 x 2160, 2560 x 1600, 1920 x 1200, 1920 x 1080, 1280 x 720
VGA: 1920 x 1200, 1920 x 1080, 1280 x 720
DVI: 2560x1600, 1920 x 1200, 1920 x 1080, 1280 x 720
Video Revision: DisplayPort 1.2
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - HDMI (19 pin) Female Input
Connector B:
1 - DisplayPort (20 pin) Female Output
1 - VGA (15 pin; High Density D-Sub) Female Output
1 - DVI-I (29 pin) Female Output
Connector Type(s): 1 - USB A (4 pin) Male
Environmental
Humidity: 40~50% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 55°C (14°F to 131°F)
Packaging Information
Shipping (Package) Weight: 0.2 lb [0.1 kg]
What's in the Box
Included in Package:
1 - travel A/V adapter
1 - quick start guide