Toast v.15.0 Titanium

New Toast 15 Titanium
Complete multimedia suite with DVD burner for Mac

  • New! Simple video editing with Toast Slice
  • New! Secure your files on disc or USB drives with Roxio Secure Burn
  • Enhanced!Screen Capture: Record your screen and system audio, plus add voiceover
  • Enhanced!DVD authoring: Create DVD movies with titles, menus and chapters
  • Disc burning: Get a DVD and CD burner for Mac in one
  • Convert video: To view on phones, tablets and game consoles
  • Capture video: From the web, camcorders and DVDs
  • Sharing: Post to Facebook, YouTube, Google+ and more!

Manufacturer Part Number
RTOT15MLMBAM
EAN/UPC
0735163148671,735163148671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Mac computer with an Intel processor
Operating System:
  • Mac OS® X 10.7, 10.9, 10.10, 10.11. Partial functionality on Mac OS 10.8
Hard Disk:
  • 1 GB free Space (5 GB for Pro) of free space to install all components
Memory:
  • 1 GB RAM (2 GB RAM recommended for Pro)
Optical Drive:
  • DVD-ROM required for installation
Others:
  • VideoBoost requires a compatible NVIDIA® card and 4 GB of RAM for optimal performance
  • Internet connection required for video tutorials, OS compatibility and other product updates or functionality