Give your HP Pro PC content room to roam on the extra-large HP ProDisplay P240va Monitor, a sleek display that delivers essential presentation features and advanced connectivity for your everyday business productivity needs at a highly affordable price point.
Fabulous front-of-screen.
Get crisp image clarity for all your content on the 23.8-inch diagonal screen with 1920 x 1080 resolution, and 3000:1 contrast ratio. 178-degree viewing angles mean everybody has a great view of the screen.
High-speed connection for FHD imagery.
Experience stunning FHD picture quality, ultra-fast graphics refresh, and vivid colors from the DisplayPort connection, which also supports multiple monitor connections from a single PC. Get expanded device compatibility from VGA and HDMI.
Create an efficient, easy-to-use workspace.
Attach your HP Desktop Mini, HP Chromebox, or select HP Thin Client directly behind the display. Keep things tidy with an integrated power supply and cable management features.
Featuring
Be energy smart.
Place it where you need it.
Complete the picture.
Global reassurance.
Note:
Display specifications
Display size (diagonal): 60.45 cm (23.8")
Panel active area: 20.8 x 11.72 in
Aspect ratio: 16:9
Native resolution: 1920 x 1080
Resolutions supported:
1920 X 1080
1680 X 1050
1600 X 900
1440 X 900
1280 X 1024
1280 X 720
1024 X 768
800 X 600
720 X 400
640 X 480
Pixel pitch: 0.274 mm
Brightness: 250 cd/m² 1
Contrast ratio: 3000:1 static
5000000:1 dynamic 1
View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray 1
Tilt and swivel angle: Tilt: -5 to +22°
Display features: Anti-glare
Language selection
LED Backlights
On-screen controls
Plug and Play
User programmable
Physical security: Security lock-ready (lock is sold separately)
Connectivity
Input connector: 1 VGA
1 DisplayPort 1.2 (with HDCP support)
1 HDMI (with HDCP support)
Dimensions and weight: Weight: 9.47 lb (4.3 kg)
(With stand)
Product dimensions without stand (W x D x H): 22.49 x 2.17 x 14 in (57.12 x 5.5 x 35.55 cm)
Product dimensions with stand (W x D x H): 22.49 x 7.53 x 16.39 in (57.12 x 19.12 x 41.64 cm)
Power and operating requirements
Power:
Input voltage: 100 to 240 VAC
Power consumption:
32 W (maximum)
25 W (typical)
0.5 W (standby)
Operating temperature range: 41 to 95°F
(5 to 35°C)
Operating humidity range: 20 to 80% RH
Environmental: Arsenic-free display glass
Mercury-free display backlights
Low halogen 2
Certification and compliance
Certifications and compliances:
CE
CB
KC/KCC
NOM
PSB
ICE
TUV-S
ISO 9241-307
EAC
UL
CSA
PSB
ISC
CCC
CEL
CECP
SEPA
TCO Certified Edge
ISC
VCCI
FCC
BSMI
Vietnam MEPS
Australian-New Zealand MEPS
WEEE
SmartWay Transport Partnership - NA only
What's included
Warranty: 1-year limited warranty including 1 year of parts and labour. Certain restrictions and exclusions apply.
What's in the box:
AC power cord
VGA cable
DisplayPort cable
HP Display Assistant software
CD (includes User Guide, warranty, drivers)