Excellent Connectivity
The Vivitek DH832 is the projector you want for widescreen versatility: Mini USB service connection, USB Type A (Power only), DC-12V, LAN for internet, Video for everyday video devices, Right and Left Audio, VGA-Out, Rs232c, VGA-In, Audio-Out, Audio-In, S-video, Composite Video, and HDMI v1.4.
3D Projection
Compatible with PCs, game consoles, blu-ray players and more, Vivitek's 3D-capable projectors can even convert 2D content into 3D, solely using their internal processors.
Note:
Display Type: Single 0.65" DLP Technology by TI
Brightness: 5,000 ANSI Lumens
Native Resolution: WXGA (1280x800)
Max. Resolution: WUXGA (1920x1200)@60Hz
Contrast Ratio: 15,000:1 (Full On/Off)
Lamp Life and Type: 2500/3000/3500 Hours (Normal/Eco./Image Care Mode), 310W/245W
Throw Ratio (±3%): 1.46 - 2.20
Image Size (Diagonal): 25.3” - 317.99"
Projection Distance: 1.2 - 10m (3.94ft - 2.8ft)
Projection Lens: F=2.42 - 2.97 , f=20.70 - 31.05mm
Zoom Ratio: 1.5x
Aspect Ratio: 16:10 Native
Offset: 111.3±5%
Keystone Correction: ±40 Degree; ±40 Steps
Horizontal Frequency: 15, 31 – 91Hz
Vertical Frequency: 24 - 30Hz, 47 - 120Hz
3D Functionality: Yes (DLP® Link™, HDMI 1.4b (Blu-Ray))
Speaker: 10W (Mono)
Computer Compatibility: VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA@60hz, Mac
Video Compatibility: SDTV (480i, 576i) / EDTV (480p, 576p) / HDTV (720p, 1080i, 1080p), NTSC (M, 3.58/4.43 MHz), PAL (B,D,G,H,I,M,N) SECAM (B,D,G,K,K1,L)
I/O Connection Ports: HDMI v1.4, MHL/HDMI v1.4, VGA-In (x2), S-Video, Composite Video, Audio-In (RCA L/R), Audio-In (Mini-Jack), VGA-Out, USB (Type A for 5V/1.5A Power Only), Audio-Out (Mini-Jack), RJ45, RS-232, Mini-USB (Service), Microphone (Mini-Jack), 12V Trigger
Projection Method: Table Top, Ceiling Mount (Front or Rear)
Security Solutions: Kensington® Security Slot, Security Bar, Keypad Lock
Dimensions (W x D x H): 319 x 216 x 126mm (12.5" x 8.5" x 4.9")
Weight: 3.2kg (7lbs)
Available Color: Two-Tone: White/Gray
Noise Level: 38dB/34dB (Normal/Eco. Mode)
Power Supply: AC 100-240V, 50/60Hz
Power Consumption: 320W (Eco. Mode), 410W (Normal Mode), <0.5W (Standby Mode), <2W (LAN Standby Mode)
Standard Accessories: AC Power Cord, VGA Cable, Remote Control, Filter (China only), Documentation Kit
Optional Accessories: Replacement Lamp