The Vivitek DH833 3D multimedia projector provides the impeccable visual fidelity entertainment enthusiasts demand, versatile display connectivity options to accommodate nearly any device, and indispensable bonus features, all at a budget-friendly price. An ideal installation for entry-level and midrange home theaters systems, the DH833 features true 1080P resolution, DLP® and BrilliantColor™ technologies for dazzling color reproduction, and quick auto search filtering to quickly locate input signal sources. Enhanced with environmentally friendly power functions (Eco mode, Auto power off, and stand-by mode), the DH833 boasts increased lamp life, power savings, and energy consumption, enabling users to enjoy their favorite media longer and more affordably.
The Vivitek DH833 leverages a six-segment color wheel (comprised of red, green, blue, cyan, yellow, and white sections) to generate vivid, color accurate, and bright images. Boasting the impeccable reliability inherent to DLP technology, the DH833 is the perfect solution for all large screen applications, capable of delivering impactful presentations and immersive, large screen video.
To fully replicate many of today’s movies, the DH833 is compatible with widescreen 2.35 format – electronically. The electronic widescreen 2.35 support alleviates the need, in many cases for expensive lens and eases installation requirements. A detailed and sharp image is a benefit of using electronic 2.35.
Excellent Connectivity
The Vivitek DH833 is the projector you want for widescreen versatility: Mini USB service connection, USB Type A (Power only), DC-12V, LAN for internet, Video for everyday video devices, Right and Left Audio, VGA-Out, Rs232c, VGA-In, Audio-Out, Audio-In, S-video, Composite Video, and HDMI v1.4.
3D Projection
Compatible with PCs, game consoles, blu-ray players and more, Vivitek's 3D-capable projectors can even convert 2D content into 3D, solely using their internal processors.
Note:
Display Type: Single 0.65" DLP Technology by TI
Brightness: 4,500 ANSI Lumens
Native Resolution: 1080P (1920x1080p)
Maximum Resolution: WUXGA(1920x1200)@60Hz
Contrast Ratio: 15,000:1 (Full On/Off)
Lamp Life/Type: 2500/3000/3500 Hours (Normal/Eco./Dynamic Eco. Mode), 310W/245W
Throw Ratio: 1.46 - 2.20
Image Size (Diagonal): 25.3” - 317.99"
Projection Distance: 1.2 - 10m (3.94ft - 2.8ft)
Projection Lens: F=2.42 - 2.97 , f=20.70 - 31.05mm
Zoom Ratio: 1.5x
Aspect Ratio: 16:9 Native
Offset: 114.9% ±5%
Keystone Correction: ±40 Degree; ±40 Steps
Horizontal Frequency: 15, 31 – 91Hz
Vertical Scan Rate: 24 - 30Hz, 47 - 120Hz
3D Functionality: Yes (DLP® Link™, HDMI 1.4b (Blu-Ray))
Audio: 10W(Mono)
Computer Compatibility: VGA, SVGA, XGA, SXGA, SXGA+, UXGA, WUXGA@60hz, Mac
Video Compatibility: SDTV (480i, 576i) / EDTV (480p, 576p) / HDTV (720p, 1080i, 1080p), NTSC (M, 3.58/4.43 MHz), PAL (B,D,G,H,I,M,N) SECAM (B,D,G,K,K1,L)
I/O Connection Ports: HDMI v1.4, MHL/HDMI v1.4, VGA-In (x2), S-Video, Composite Video, Audio-In (RCA L/R), Audio-In (Mini-Jack), VGA-Out, USB (Type A for 5V/1.5A Power Only), Audio-Out (Mini-Jack), RJ45, RS-232, Mini-USB (Service), Microphone (Mini-Jack), 12V Trigger
Projection Method: Table Top, Ceiling Mount (Front or Rear)
Security Solutions: Kensington® Security Slot, Security Bar, Keypad Lock
Dimensions (W x D xH): 319 x 216 x 126mm (12.5" x 8.5" x 4.9")
Weight: 3.2kg (7lbs)
Available Color: Two-Tone: White/Gray
Noise Level: 38dB/34dB (Normal/Eco. Mode)
Power Supply: AC 110-240V, 50/60Hz
Power Consumption: 320W (Eco. Mode), 410W (Normal Mode), <0.5W (Standby Mode), <2W (LAN Standby Mode)
Standard Accessories: AC Power Cord, VGA Cable, Remote Control, Documentation Kit
Optional Accessories: Replacement Lamp