4TB My Passport Ultra Metal Edition Portable External Hard Drive

Make a sophisticated statement with My Passport® Ultra™ Metal Edition, premium storage. With up to 4 TB of storage, it gives you plenty of room to save and back up your photos, videos, music and files everywhere life takes you. The included WD Backup software makes it easy to automatically back up your files to the drive and the cloud. Password protection and 256-bi AES hardware encryption help keep your content secure.

*Dropbox™ account required for cloud backup.

Stylish aluminum design
My Passport Ultra Metal Edition brings brains and beauty to portable storage. Striking colors and an innovative radial design complement your on-the-go style.

Big capacity in a small package
With up to 4 TB of storage you can save or back up a ton of your important documents, digital memories and entertainment—all in one convenient place.

Powerful, smart backup software
WD Backup is our most powerful backup software yet. It’s easier than ever to use and requires minimal system resources while it’s running. Set a backup schedule to automatically safeguard your files on a schedule that fits your life. WD Backup can also back up to your Dropbox account to provide another level of file protection.

*Dropbox account and Internet connection required for cloud backup. Cloud services may be changed, terminated or interrupted at any time and may vary by country.

Password protection with hardware encryption
Set a password to lock your drive with 256-bit AES hardware encryption to help secure every photo, video, music and important file you save.

Ultra-fast transfer rates
Transfer files quickly with USB 3.0 powered directly from the USB port on your PC. No separate power supply is needed.

Works great with Windows
Formatted NTFS to work right out of the box with Windows. Can also be reformatted to work with Mac OS X.

You’re in control
Configure, manage and diagnose your drive with WD Drive Utilities™. Run drive diagnostics, erase and format your drive, register your drive and more.

WD reliability
WD knows your data is important, so we build our drives to demanding requirements for durability, shock tolerance and long-term reliability. And for peace-of-mind, we back up our reliability with a 3-year limited warranty.

Manufacturer Part Number
WDBEZW0040BBA-NESN
EAN/UPC
0718037844053,718037844053
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications:

Average latency: N/A
Average read seek: N/A
Battery: No
Cache/Buffer: N/A
Data transfer rate:

  • USB 3.0 up to 5 Gb/s
  • USB 2.0 up to 480 Mb/s:
Disk Capacity: 500GB, 1, 1.5, 2, 3, 4TB
Drive Bays: N/A
Interfaces: USB 3.0 (USB 2.0 compatible)
Memory: N/A
Processor: N/A
Rotational Speed: N/A:
Tape Drive: N/A
Write Speed: N/A

Product Dimensions:
Depth: 4.33 in (110 mm)
Height:
1TB: 0.53 in (13.5 mm):
2TB, 3TB, 4TB: 0.74 in (18.8 mm):
Length/Width: 3.15 in (80 mm)
Weight:
1TB: 0.36 lb (0.162 kg):
2TB, 3TB, 4TB: 0.53 lb (0.24 kg):

Colors available: Blue-Black, Silver, Gold

Country Code / Origin: Product of Thailand

Environmental Specifications:
Operating Temperature: 5°C to 35°C
Non-op Temperature: –20°C to 65°C
Operating relative humidity: N/A
Non-operating relative humidity: N/A

Power Specifications:
AC input voltage (AC adapter): N/A
AC input frequency: N/A

Languages for software:
• English

• Chinese, Simplified

• Chinese, Traditional

• Czech

• Dutch

• French

• German

• Hungarian

• Italian

• Japanese

Languages for User Manual:
• English

• Arabic

• Indonesian

• Chinese, Simplified

• Chinese, Traditional

• Czech

• Danish

• Dutch

• Finnish

• French

• German

• Greek

• Hungarian: •Italian

•Japanese

•Korean

•Norwegian

•Polish

•Portuguese-Brazilian

•Romanian

•Russian

•Slovakian

•Spanish-Int'l

•Swedish

•Turkish

Licenses Included: WD Backup, WD Security, WD Utilities

Limited Warranty2:
AUS/NZ: 3 years:
China: 3 years:
EMEA: 3 years:
Japan: 3 years:
Multi-City Asia: 3 years:
Pan Am: 3 years:

Previous Product Model:
Product Name: N/A
Ref Order Number: N/A

Regulatory:
NRCAN compliant: n/a
RoHS compliant1: Yes

Software included: N/A