HyperX Predator 8GB DDR3 SDRAM Memory Module

Manufacturer Part Number
HX326C11PB3K2/8
EAN/UPC
0740617258523,740617258523
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

11 cycles: CL(IDD)

Row Cycle Time (tRCmin): 48.125ns (min.)

Refresh to Active/Refresh Command Time (tRFCmin): 260ns (min.)

Row Active Time (tRASmin): 35ns (min.)

Maximum Operating Power: TBD W* (per module)

UL Rating: 94 V-0

Operating Temperature: 0oC to 85oC

Storage Temperature: -55oC to +100oC