NVIDIA GeForce GTX 1080 FOUNDERS EDITION Graphic Card

GeForce GTX 10-Series graphics cards are the most advanced gaming GPUs ever created. They're driven by the new NVIDIA Pascal architecture and the latest technologies to deliver incredible new levels of gaming performance and immersive VR.

PERFORMANCE
This innovative new family of industry-leading graphics cards is a quantum leap in performance and power efficiency. Ultra-fast FinFET and next-generation memory technologies, plus support for DirectX 12 features, mean you can count on the fastest, smoothest, most power-efficient gaming experiences.

BREAKTHROUGH GAMING TECHNOLOGIES
Get the performance to drive the latest displays, including VR, ultra-high-resolution, and multiple monitors. These cards feature the latest NVIDIA GameWorks technologies for smooth gameplay and cinematic experiences, as well as revolutionary 360-degree image capture�even in VR.

VR READY
Next-gen VR performance, the lowest latency, and plug-and-play compatibility with leading headsets mean you can now explore the best VR has to offer driven by NVIDIA VRWorks technologies. VR audio, physics, and haptics let you hear and feel every moment.

Manufacturer Part Number
08G-P4-6170-KR
EAN/UPC
0843368041489,843368041489
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance

  • NVIDIA GTX 1070
  • 1920 CUDA Cores
  • 1506 MHz Base Clock
  • 1683 MHz Boost Clock
  • 180.7GT/s Texture Fill Rate

Memory

  • 8192 MB, 256 bit GDDR5
  • 8000 MHz (effective)
  • 256 GB/s Memory Bandwidth

Cooling

  • HSF
  • LED Logo: Yes

Interface

  • PCI-E 3.0 16x
  • DVI-D, DisplayPort, DisplayPort, DisplayPort, HDMI

Resolution & Refresh

Max Monitors Supported: 4

  • 240Hz Max Refresh Rate
  • Max Digital : 7680x4320

Dimensions

  • Height: 4.376in - 111.15mm
  • Length: 10.5in - 266.7mm
  • Width: Dual Slot
Operating System Support
  • Windows 10 32/64bit
  • Windows 8 32/64bit
  • Windows 7 32/64bit
Requirements
  • Minimum of a 500 Watt power supply.
  • An available 8-pin PCI-E power connector
  • Total Power Draw : 150 Watts
Product Warranty This product comes with a 3 year warranty. Registration is recommended.