DuraVision FDF2306W 23" (58 cm) Security Monitor

Visibility Optimizer for Clear Images

The DuraVision FDF2306W is equipped with EIZO's Visibility Optimizer visibility-enhancing technology which includes functions for improving the clarity of images in real time.

Defog

Defog enhances images that are affected by fog, snow, or other environmental factors that cause the video to appear hazy or unclear.

Low-light Correction

Low-light Correction detects areas of the screen that are dark and difficult to see and adjusts the brightness of each pixel. This reproduces highly visible images with a realistic sense of depth by brightening dark areas and keeping lighter areas from becoming washed out.

Outline Enhancer

Outline Enhancer analyzes the displayed content and ensures that noise is not accentuated while correcting blurred areas for a sharper, clearer image. For images with a great deal of depth, it sharpens the foreground more strongly to maintain a real-world sense of focus.

Clear View from Below

For environments where the monitor is placed above eye level, the DuraVision FDF2306W includes an Up View function that minimizes color wash-out that may occur from viewing an LCD screen from below. This ensures that the screen can be viewed clearly whether the monitor is placed on a desk or mounted to a wall or ceiling.

Versatile Positioning

Adjust the monitor to the most comfortable position with height adjustment, tilt, and swivel capability. The stand can be easily removed for wall mounting with VESA support.

Smooth Gradations

The DuraVision FDF2306W converts an 8-bit input signal from a PC to 14-bit and selects the most appropriate tones from a 14-bit look-up-table (LUT). The signal is then converted back to 8-bit for smooth gradations.

LED Backlight

The monitor is equipped with an LED backlight that has a wide dimming range adjustable to as low as 3 cd/m2. This provides flexibility and comfort when using the monitor in environments with low or changing ambient lighting.



2-Year, 24-Hour Use Warranty

The monitor is built for 24-hour use and is backed by a two-year manufacturer's warranty for long-term reliability.

Compact Remote Control

Change inputs, sound, screen size, and other settings with the included remote control.

Manufacturer Part Number
FDF2306W-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Variations: With Stand
Cabinet Color: Black
Panel:  
Type: TN
Backlight: LED
Size: 23.0" / 58 cm
Native Resolution: 1920 x 1080
Viewable Image Size (H x V): 509.7 x 286.7 mm
Pixel Pitch: 0.266 x 0.266 mm
Display Colors: 16.7 million
Viewing Angles (H / V, typical): 170°, 160°
Brightness (typical): 250 cd/m2
Contrast Ratio (typical): 1000:1 (5000:1 with ContrastEnhancer)
Response Time (typical): 10 ms (Black-White-Black)

Video Signals:  
Input Terminals:
PC: DVI-D 24 pin (with HDCP), D-Sub mini 15 pin 
PC / AV: HDMI x 2
Digital Scanning Frequency (H / V): HDMI: 15 - 68 kHz / 49 - 61 Hz (VGA Text: 69 - 71 Hz), DVI: 31 - 68 kHz, 59 - 61 Hz (VGA Text: 69 - 71 Hz)
Analog Scanning Frequency (H / V):
PC: 31 - 81 kHz, 55 - 76 Hz 
AV: -
Sync Formats:
PC: Separate 
AV: -

Audio:  
Speakers: 0.5 W + 0.5 W (stereo)
Input Terminals: PC: 3.5 mm stereo jack x 1 
PC / AV: HDMI x 2
Output Terminals: 3.5 mm stereo jack, 3.5 mm headphone jack
Sound Adjustment: Volume, Mute, Sound Level, source (HDMI)

Power:  
Power Requirements: AC 100 - 120 V/ AC 200 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 38 W
Typical Power Consumption: 19 W
Power Save Mode: Less than 0.4 W
Standby Mode: Less than 0.3 W
Power Management: DVI DMPM, VESA DPM

Features & Functions:  
Preset Modes: Color Mode (User1, User2, sRGB)
Auto EcoView: Yes (Default: Disabled)
OSD Languages: English, French, German, Italian, Japanese, Simplified and Traditional Chinese, Spanish, Swedish
Others: Visibility Optimizer(Low-light Control, Defog, Auto Fog Detection, Outline Enhancer, Skin Tone Detection, Text Detection, Noise Reduction), Smoothing, Overdrive, Contrast Enhancer, Up View, Key Lock

Physical Specifications:  
Dimensions (Landscape, W x H x D): 545 x 390 - 450 x 200 mm
Dimensions (Without Stand, W x H x D): 545 x 348.5 x 54 mm
Net Weight: 5.2 kg / 11.5 lbs
Net Weight (Without Stand): 3.9 kg / 8.6 lbs
Height Adjustment Range: 60 mm
Tilt: 25° Up, 0° Down
Swivel: 172° Right, 172° Left
Hole Spacing (VESA Standard): 100 x 100 mm

Environmental Requirements:  
Operating Temperature: 5 - 35 °C
Operating Humidity (R.H., non condensing): 20 - 80 %

Certifications & Standards (Please contact EIZO for the latest information.): CB, CE, cTUVus, FCC-B, Canadian ICES-003-B, TUV/S, PSE, VCCI-B, CCC, RCM, EAC, RoHS, WEEE, China RoHS

Supplied Accessories (May vary by country. Please contact EIZO for details.): Power cord, Signal cable (DVI-D - DVI-D, HDMI - HDMI), remote control with battery, Screws for mount option, Setup manual, CD-ROM (PDF user's manual)

Warranty: Two Years