DuraVision FDS1703 17" (43 cm) LCD Monitor

The DuraVision FDS1703 is designed specifically for security and surveillance and offers PC and composite (BNC) inputs, high image quality, and long-term reliability.

Manufacturer Part Number
FDS1703-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Variations: With Stand, Without Stand
Cabinet Color:Black
Panel:  
Type: TN
Size: 17" / 43 cm (432 mm diagonal)
Native Resolution: 1280 x 1024 (5:4 aspect ratio)
Viewable Image Size (H x V): 337.9 x 270.3 mm
Pixel Pitch: 0.264 x 0.264 mm
Grayscale Tones: 256 tones (a palette of 1021 tones)
Display Colors: 16.77 million from a palette of 1.06 billion
Viewing Angles (H / V, typical): 160°, 140°
Brightness (typical): 350 cd/m2
Contrast Ratio (typical): 800:1
Response Time (typical): 30 ms (Black-white-black)
Video Signals:  
Input Terminals: PC: D-Sub mini 15 pin x 1
AV: BNC (Composite) x 1
Digital Scanning Frequency (H / V): -
Analog Scanning Frequency (H / V): 24.8 - 74.8 kHz, 56.2 - 75.1 Hz
Video Input Format: NTSC, PAL, SECAM
Audio:  
Speakers: 0.5 W + 0.5 W
Input Terminals: RCA x 1
Sound Adjustment: Volume
Power:  
Power Requirements: AC 100 - 120 V / 200 - 240 V, 50 / 60 Hz
Maximum Power Consumption: 36 W
Power Save Mode: Less than 8 W
Standby Mode: Less than 1.0 W
Features & Functions:  
Others: PC: Color Adjustment (Brightness, Contrast, Phase, Frequency, Sharpness, Color Temperature), Backlight, DPMS, OSD Menu Settings, Mode, Source Scan, Analog RGB Calibration, Reset Calibration, Video Aspect, Language, Factory Reset, Test Pattern
AV: Color Adjustment (Brightness, Contrast, Sharpness, Saturation, Hue, Color Temperature), Backlight, DPMS, OSD Menu Settings, Mode, Source Scan, Video Aspect, Language, Factory Reset, Test Pattern
Physical Specifications:  
Dimensions (Landscape, W x H x D): 380 x 400 - 500 x 205 mm
Dimensions (Without Stand, W x H x D): 380 x 353 x 58 mm
Net Weight: 5.9 kg / 13.0 lbs
Net Weight (Without Stand): 4.1 kg / 9.0 lbs
Height Adjustment Range: 100 mm
Tilt: 30° Up, 0° Down
Swivel: 35° Right, 35° Left
Pivot: 90°
Hole Spacing (VESA Standard): 100 x 100 mm
Environmental Requirements:  
Operating Temperature: 0 - 35 °C
Operating Humidity (R.H., non condensing): 20 - 80 %
Certifications & Standards (Please contact EIZO for the latest information.): CE, CB, cTUVus, FCC-A, Canadian ICES-003-A, TUV/S, VCCI-A, RoHS, WEEE, CCC, RCM, EAC, China RoHS
Supplied Accessories (May vary by country. Please contact EIZO for details.): AC power cord, PDF user's manual with warranty card, 4 screws for mount option
Warranty: Two Year