Single Mode Fiber Distance and Fault Locator

VFLs work well for exposed lengths of fiber near a patch panel by illuminating bad connections and breaks. They are not very helpful for cable runs more than a few meters, or when the cable not visible or accessible, or when the laser light can’t penetrate the jacket.

Optical Time Domain Reflectometers (OTDR) provides graphical data and analysis along the entire length of a cable, way beyond the reach of a VFL, but they can be expensive and require more time to and skill to operate.

Fiber OneShot PRO fills the gap between a VFL and an OTDR. These models have the simplicity of a VFL, and provide distance and power information on high losses, breaks, and the end of the fiber. They also identify live fiber

Manufacturer Part Number
FOS-100-S-VFL
EAN/UPC
0754082137511,754082137511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions:

  • 17.5 cm H
  • 7.8 cm W
  • 3.8 cm D
  • .35 kg weight including batteries
Operating temperature with the battery: 0ºC to 50ºC

Non-operating temperature: -20ºC to 60ºC

Operating relative humidity (without condensation):
  • 95% (10ºC to 35ºC)
  • 75% (35ºC to 40ºC)
  • uncontrolled < 10ºC
Vibration: Random, 5 Hz to 500 Hz, MIL-PRF- 28800F CLASS 2

Shock: 1-metre drop test

Altitude: 9,842 feet/3000 metres

EMC: EN 61326-1:2004

Battery type: 2 AA alkaline batteries (no battery charger)

Battery life: More than 1500 tests (typical)

Laser safety:
  • Class 1 CDRH
  • Complies to EN 60825-2
LCD type: Backlit black and white (segments)

Index of refraction range: 1.45 to 1.5 (factory default is 1.468)

Auto turnoff: Automatically turns off after 5 minutes if no keys are pressed. Backlight turns off first.

Factory calibration interval: None

Output wavelengths: 1550nm ± 20nm at 25ºC

Laser classification: Class 1 CDRH Complies to EN 60825-2

Maximum distance: 75,459 feet or more than 23,000 metres

Maximum number of incidents shown: 9

Distance accuracy:
  • ± (1 m + 1% x length) for reflective incidents1
  • ± (3 m + 1% x length) for non-reflective incidents2
Testing speed: 5 seconds typical testing time

Connector: Removable/cleanable SC adapter, UPC polish

Fiber types tested: 9/125μm singlemode

Detection of reflective incidents3: -45 dB default threshold (user-selectable: -24 dB to -62 dB in 1 dB increments)

Maximum reflectance measurement: -24 dB
Detection of loss incidents4: 1.5 dB default threshold

Bulkhead quality: If no fiber is attached or if the connector is dirty, the troubleshooter displays 0 m or 0 ft.

Live fiber detection:
  • Detects optical signals from 1250nm to 1625nm and shows ACTIVE LINE if a signal is there.
  • Looks for a signal every 3 seconds after the first detection. +7 dB maximum input power.