Universal USB Power Adapter/Wall Charger

4XEM's ultracompact Universal USB Power Adapter/Wall Charger is a USB-based adapter to charge your iPod/iPad Mini/iPhone and all other smart phones and USB devices. Quickly plugs into household outlet for a 2-5 hour standard battery charge. Requires separate USB Cable.

Problem it solves: No need to connect your iDevice to a computer for recharging.  With the USB Power Adapter/Wall Charger, you can easily plug into any household outlet for a quick boost!


4XEM gear is respected industry wide for its high performance, premium quality and durability

Manufacturer Part Number
4XUSB1ACHARGERB
EAN/UPC
0873791011537,873791011537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Type: USB Power Adapter

Maximum Output Power: 5 W

Compatibility: USB Chargeable devices

iPhone Smartphone

iPod Audio/video player

iPad Mini

Devices Supported: iPhone

iPod

iPad Mini

USB device

Dimensions:

Weight: 0.32 ounces

Output Voltage: 5V DC