Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- USB (host end) -
- model: ADU31ESP
- Standard USB 3.1 type A plug
- Compliant with Universal Serial Bus 3.1 Specification
- Supports SuperSpeed+ (10 Gbps), SuperSpeed (5 Gbps), HighSpeed (480 Mbps), FullSpeed (12 Mbps), and LowSpeed (1.5 Mbps) transaction
- Model ADU3ESA
-
-
- Standard USB 3.1 type A plug
- Compliant with USB 3.0 specifications revision 1.0
- Support USB super speed (4800Mbps), high speed (480Mbps) and full speed (12 Mbps) transfer rate
- Support Mass Storage Device Class Bulk only transfer
- Support USB vendor command(Control Endpoint) and SCSI vendor command
- Support USB host controller for UHCI,OHCI, EHCI m
- eSATA (device end) -
- Compliant with Serial ATA Specification Revision 2.6
- Supports Serial ATA transfer rate of 6.0 Gbps
- Supports ATA/ATAPI Packet Command Set
- Supports ATA/ATAPI LBA 48 Addressing mode
- Hybrid eSATA USB port , same as combo eSATA USB port found on many new Notebook-
- support 5V and eSATA data over a single cable when using Addonics Universal eSATAp cable or generic hybrid eSATA USB cable
- support standard eSATA cable
- Support spread spectrum in receiver
- Support PIO, MDMA and UDMA mode data transfer
- Support SATA power saving mode partial and slumber mode
- Maximum power consumption: 250 mA at 5V
- Dimensions: (W x D x H) - 38mm x 80.55mm x 14.62mm (1.5in x 3.17in x 0.58in)
- Weight: 22 g (0.78 oz.)
- Enclosure: plastic ABS black
- Operating temperature and humidity: 0 to 70° C, 5 - 90% RH
- Storage temperature and humidity: -40 to 85° C, 5 - 95% RH (non-condensing)
- RoHS compliant