CHALLENGER Edge Keyboard

The CHALLENGER EDGE – Comes with a brand new floating keycaps design, delivering stunning colors under each keycaps that provide gamers a more attractive and in-style look while gaming! Additionally, it was created with a splendid black brushed aluminum faceplate that makes it cooler and more extraordinary!

ALUMINUM FACEPLATE
FLOATING KEYCAPS DESIGN

With its special floating design on the amazing aluminum faceplate, the keycaps will not rub out the font and it offers a brighter backlight! Furthermore, the splendid black brushed aluminum faceplate also adds a stylish flavor, allowing it to shine and makes it extraordinary! You will surely never get bored looking at it!

FULLY BACKLIGHT WITH RGB COLORS

The CHALLENGER EDGE keyboard comes with 8 stunning RGB colors and 4 lighting effects (Static, Pulse, Pulse Jumping & Spectrum Running) that bring the amazing colors for astounding appearance! You can customize the 8 lighting colors, effect speed on the keyboard itself. Tt eSPORTS engineered a real RGB keyboard which offers better and stronger colors and features that fit all needs! With all these beautiful colors on this membrane keyboard, you can color up your keyboard and power up in your battle!

LOCK YOUR KEYBOARD!

You can choose to lock the Windows Key or lock the entire keyboard when you feel like it! Lock the Windows key whenever you’re in an intense game to prevent accidentally pressed! You can also lock the entire keyboard to clean the keyboard; therefore, you can clear your keyboard without commanding unintentionally!

ANTI-GHOSTING AND USB N-KEY ROLLOVER

With the N-key rollover, the CHALLENGER EDGE will allow 6 combinations keys (Q,A,Z,W,S,X,E,D,C,B,SPACE, tab & 4 Directional keys) to be registered simultaneously at keystroke to make sure your gaming session is as fluid as it can be.

HANDY MULTIMEDIA SHORTCUT KEYS

Everything is adjustable on-the-fly, software is no longer needed! Containing multimedia keys, shortcut keys, lighting keys and function key that provide tremendous accessibility at users’ fingertips.

FAST RESPONSE KEYS

The sleek aesthetic and membrane switch were purposely chosen to create a very short travel distance to actuation on each key. This enables the gaming keyboard to have extremely fast response, giving you the ability to game your best!

Manufacturer Part Number
KB-CHE-MBBLUS-01
EAN/UPC
0841163062159,841163062159
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black
No. of Macro Keys: No
No. of Game Profiles: No
Graphical UI: No
Weight: 1255 Grams (W/Cable)
Gold-Plated USB: No
Dimension: 462 * 155.0 * 50 Mm
Interface: USB
Anti-Ghosting Keys: Yes / Regional
On-Board Memory Size: No
Polling Rate: 125 Hz
Back-Light: Yes, Full Light With RGB Colors
Wrist Rest: Yes / Undetachable
On-Board Audio Jacks: No
Smart Cable Management: X
USB Cable Detachable: X
Multimedia Keys: 7
On-Board USB Port: No
Cable Length: 1.8m
 
SWITCH TYPE: Membrane
SWITCH NAME: TteSPORTS Membrane
KEY LIFESPAN: 20 Million Click Lifetime