Level 10 M Advanced Mouse

The Level 10 concept allows gamers to experience the power of their high-end computers through the design itself. In order to achieve this, iconic design is combined with optimum functionality and innovative details. The success design concept Level 10 is extending to computer peripherals, and the Level 10 M Gaming Mouse is the first product to continue the Level 10 experience to the users.

AERODYNAMICALLY INSPIRED DESIGN

Integrated with Tt eSPORTS’ Level 10 M Series ventilation concept, the Level 10 M Advanced aerodynamic honeycomb designed mouse offers breathability to keep your hand cool, allows you to manage airflow while using the mouse and in increased flexibility when moving. This concept enhances expressively more ventilation as it will help ease sweaty palms throughout intense game play, let your hand cool, increasing your comfort and allow you to bring your performance to a new level. The maximum ventilation is ultimately required for keeping gamers cool. Due to longer gaming durations, the aerodynamic inspired design gives an advantage as it could influence your ability to compete over the long period.

Manufacturer Part Number
MO-LMA-WDLOBK-04
EAN/UPC
0841163065174,841163065174
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DESIGN SPECIFICATIONS

HARDWARE PLATFORM: PC
COLOR: BLACK
NO. OF BUTTONS : 6
NO. OF MACRO OPTIONS : 50
NO. OF GAME PROFILES: 5
DEFAULT DPI : 400, 800, 1600, 3200
USB CABLE LENGTH : 1.8m / 5.90’ft
OMRON SWITCHES : Rated for 50 Million Clicks
WEIGHT-IN DESIGN : No
GRAPHICAL UI : Tt eSPORTS Command Center
GOLD-PLATED USB : Yes
DIMENSION: 130.75 x 87.35 x 40.53 mm / 5.15 X 3.44 X 1.60 inches
LED COLOR : RGB ILLUMINATED 16.8 MILLION COLORS
LIGHTING EFFECT : Static , Pulse , Spectrum Running
ON BOARD MEMORY : 256K

SENSOR SPECIFICATIONS

SENSOR NAME : AVAGO 9800
SENSOR TYPE : Laser
DPI : Up to 16000 DPI via Overdrive Mode
DEFAULT DPI: 400, 800, 1600, 3200
IPS: 150
Acceleration: 30g
Polling Rate : 1000Hz, 500Hz, 250Hz, or 125Hz(1ms, 2ms, 4ms or 8ms).