EcoPebble Lite Speaker System

Manufacturer Part Number
GDI-EXPLT501
EAN/UPC
0819127011109,819127011109
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features

  • P67 Waterproof. Fully submersible in Water
  • Rugged, Waterproof and Floating Bluetooth Speaker
  • Bluetooth Wireless Audio Connection for use with Smartphones and other Smart Devices
  • 3 Watt Full-fidelity Mono Speaker
  • Side Panel Control Buttons: Power, Volume +/-, Track < >, Play/Pause, and Speakerphone Answer
  • Built in Battery: Lithium Rechargeable, 7 hour play or talk time (actual time may varies due to volume and song selection)
  • Aux-In Audio Connection
  • Mounting Options via ¼-20 Camera mount screw post
  • Adjustable bungee carry strap
Size & Weight
  • Height: 3.0″
  • Width: 3.0″
  • Depth: 1.6″
  • Weight: 5.5 oz
What’s in the Box
  • EcoPebble Lite
  • Bungee Carrying Strap
  • User Guide
Input & Output
  • Micro USB Charging Jack
  • 3.5mm Aux-In Jack
Power
  • Li-Ion Rechargeable Battery
  • Over 7 hours playtime
  • Fully re-charges in 2.5 hours