P2217H Widescreen LCD Monitor

More productive than ever.

The Dell 22 Monitor | P2217H brings a whole new level of productivity to the work place without sacrificing comfort and convenience.

  • Purposefully designed for comfort and convenience: With a full range of adjustable features, slim borders and multiple connectivity ports.
  • Enhanced viewing experience: Dell ComfortView and flicker-free feature make work less strenuous when viewing vividly clear visuals across an ultrawide viewing angle.
  • Reliable and Responsible: Get complete piece of mind with Premium Panel Guarantee, Advanced Exchange Service and an eco-friendly design.

Manufacturer Part Number
210-AJED
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Diagonally Viewable Size:

54.61 cm (21.5 Inches)

Preset Display Area(H x V):

476.06 mm x 267.79 mm

18.74" x 10.54"

127484.10 mm2 (197.6 inches2 )

Aspect Ratio:

16:9

Backlight Technology:

LED

Display Screen Coating:

Antiglare with 3H hardness

Panel Type :

In-Plane switching Technology

Maximum Preset Resolution:

1920 x 1080 at 60Hz

Viewing Angle:

(178° vertical / 178° horizontal)

Contrast Ratio:

1000: 1 (typical)

4 Million: 1 (Dynamic)

Pixel Pitch:

0.248 mm x 0.248 mm

Pixel Per Inch (PPI):

102

Brightness:

250 cd/m2 (typical)

Response Time:

6ms (gray to gray))

Wireless Charging Feature:

NA

G-SYNC Suupport:

NA

PbP/PiP:

PbP (No)

PiP (No)

Daisy Chain Availability:

No

Dell Display Manager Compatibility:

Yes

Remote Asset Management:

Yes, via Dell Command |Monitor

Color Support:

Color Gamut (typical): 82% (CIE 1976), 72% (CIE 1931)

Color Depth: 16.7 Million colors

Color Calibration SDK SW:

No

Color Calibration with X-rite colorimeter:

No

Audio Output:

Optional Soundbar - (AC511)

Connectivity

1 x DP (ver 1.2)
1 x HDMI (ver 1.4)
1 x VGA
1 x USB 3.0 port - Upstream
2 x USB 3.0 ports - Side
2 x USB 2.0 ports - Bottom

Stand

Height-adjustable stand (130mm)

Tilt (-5° to 21°)

Swivel (45° to 45°)

Pivot (90° clockwise)

Built in cable-management

Flat Panel Mount Interface:

VESA (100 mm)

Built-in Devices

USB3.0 super-Speed Hub (with 1 x USB upstream port, 2 x USB3.0 and 2 x USB2.0 downstream ports)

Security

Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

Size and Weight

Dimensions with stand (H x W x D):

Height:

Compressed : 354.4mm (18.81 inches)
Extended : 477.8 mm (13.95 inches)

Width: 498.9 mm (19.64 inches)

Depth: 180.0 mm (7.09 inches)

Dimensions without stand (H x W x D):

Height: 297.3 mm (11.70 inches)

Width: 498.9 mm (19.64 inches)

Depth: 50.3 mm (1.98 inches)

Weight:

With packaging: 6.86 kg (15.09 lb)

Panel only–for VESA mount: 2.81 kg (6.18 lb)

Environmental and Regulatory: 

Electrical

Voltage Required:

100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (typical)

Power Consumption (Operational):

17W (typical) /37W (maximum)**/50.6 kWh (Energy Star)

Power Consumption Stand by / Sleep:

Less than 0.3W

Environmental

Temperature Range

Operating: 0° to 40°C (32° to 104°F)

Non-operating: -20° to 60° (-4° to 140° F)

Humidity Range

Operating: 10% to 80% (non-condensing)

Non-Operating:5% to 90% (non-condensing)

Altitude

Operating: 5,000 m (16,400 ft) max

Non-Operating: 12,191 m (40,000 ft) max

Compliance and Standards

ENERGY STAR

EPEAT Gold

TCO Certified Displays

RoHS Compliant

Warranty

3-Year Limited Hardware Warranty