Experience crystal clear audio in a compact design.
Whether you’re listening to music or watching a movie at your desk, you can experience crystal clear audio with the Dell 2.0 Speaker System – AE215. The Speakers easily fit almost any desktop setup, so you can enjoy high quality audio whether you have a desktop or a notebook.
Enjoy high quality audio and bass tuned by Waves Maxx Audio®
You can now experience premium sound at your desk, with the Dell Speakers. Professionally tuned by award-winning Waves Maxx Audio®, the Speakers deliver a surprising amount of full, deep bass that enhance the lower frequencies.
Note:
Tech Specs
Quick SpecsProduct Type
:Speakers - PC multimedia
System Components
:2 speakers
Speaker Type
:Active
Nominal Output Power
:5 Watt
Frequency Response
:80 - 20000 Hz
Audio Amplifier
:Integrated
Speaker System Details
:2 x speaker 5 Watt - 80 - 20000 Hz
Colour
:Black
Power Options
:USB powered
Manufacturer Warranty
:1 year warranty
Product Type
:Speakers - for PC
Enclosure Colour
:Black
Design Features
:Sphere design
System Components
:2 speakers
Speaker Type
:Active
Nominal Output Power
:5 Watt
Frequency Response
:80 - 20000 Hz
Output Level (1m)
:89 dB
Output Features
:Waves Maxx Audio
Audio Amplifier
:Integrated
Controls
:Power on/off, volume
Headphone Output Jack
:Yes
Speakers Included
:2 x speaker - 5 Watt - 80 - 20000 Hz - wired
Connector Type
:Power Source
:USB
Options
:USB powered
Service & Support
:1 year warranty
Service & Support Details
:Limited warranty - 1 year