The AtlasIED High Power Amplifier “HPA” Series has been designed to be versatile for uses in both commercial 70V/100V distributed systems and professional applications that require amplifiers to handle 4 and 2 ohm loads. The HPA is compact and lightweight in comparison to other models delivering the similar power levels. The HPA Series features generation II Class I Output topology that gives the efficiency close to a Class D amplifier with the sound quality of a Class AB amplifier. The power supply is switch mode global auto sensing gen 3 design that maintains a stable output during fluxuating power conditions. The power supply and output stage collectively are designed to deliver exceptional dynamic high output voltage and
current to virtually any loudspeaker load.
The HPA Series features front panel detented level controls with a security cover, remote turn on, balanced inputs, fault reporting and an accessory card slot for an optional Dante™ 2-channel digital audio interface. Cooling is not an issue because of the unique output stage low resistance direct couple thermal transfer design. HPA also is energy efficient and meets Energy Star standards with only drawing 1W of power in standby mode.
Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the AtlasIED HPA Series is the answer for high power/cost effective amplification need
Note:
Power Output
70.7V: 2 x 2100W
100V: 2 x 2100W
8Ω: 2 x 1200W
4Ω: 2 x 2100W
2Ω: 2 x 2500W
8Ω Bridged: 1 x 3800W
1 Ohm RMS Power Output: 1 x 4800W
Frequency Response: 20Hz - 20kHz
THD: <0.05%
Channels: Two
Signal to Noise Ratio: >85dB
Connector Type: Terminal Block & Phoenix
Width: 19" (483mm)
Depth: 15" (381mm)
Number of Fans: 1 - Variable Speed
Weight: 34 lbs. (15.4kg)
BTU All Channels Driven AES: 5975 BTU (70.7V, 120VAC)
Max Current All Channels Driven Continuous: 43A
Rack Units: 2 RU
Height: 3.5" (89mm)
Finish: Black