CREATE iPad Pro Case

ALL THE TOOLS YOU NEED AT YOUR FINGERTIPS

CREATE iPad Pro™ keyboard case is the ultimate creativity and productivity toolkit. It holds everything together - your iPad Pro, Apple Pencil™ and a keyboard - in one snug package, so all your tools are in one place whenever you need them.

Manufacturer Part Number
920-008101
EAN/UPC
0097855122254,097855122254
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions

  • Height x Width x Depth: 178 mm x 248 mm x 23 mm
  • Weight: 426 g

System Requirements

  • Compatible with iPad Pro 9.7 inch

Technical SpecificationsMaterial

Keyboard: ABS

Holder: PC

Folio: Synthetic weave

Package Contents

  • CREATE Backlit Keyboard Case with Smart Connector Technology
    Documentation

Warranty Information

1-Year Limited Hardware Warranty

Part Number

  • Black: PN 920-008101
  • Blue: PN 920-008121