Wall Mount for DigiEasel

DigiEasel Wall Mount

Easily attach a 40-inch DigiEasel to the wall and smoothly pivot and tilt it for different viewing angles and ergonomic needs.

  • Smooth tilt adjustment in all directions
  • Independently adjustable tension at pivot points for customized control
  • Install in landscape or portrait format
  • Sleek, attractive design hides all hardware and cables
  • For any 40" DigiEasel display
  • Weight capacity: 75 lbs
  • Black finish

Manufacturer Part Number
INA-WLMNTSM
EAN/UPC
0797212985668,797212985668
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Maximum Weight Supported (lb): 75
Mounting Pattern: 100 x 100mm, 200 x 100mm, 200 x 200mm, 400 x 200mm
Product Warranty: 1 year
Tilt: +/- 15 degrees
Where Available: Worldwide
Product Dimensions HxWxD: 8.3x4.56x3.4in. (210.82x115.824x86.36mm. )
Shipping Dimensions HxWxD: 25.75in. x 10.5in. x 4in. (654.05mm. x 266.7mm. x 101.6mm. )
Shipping Weight: 10lb. (4.54kg.)