IP8166 Fixed Network Camera

IVOTEK’s IP8166 is a professional box network camera equipped with a Full HD sensor enabling a viewing resolution of 1920x1080 at a smooth 30 fps. The IP8166 is capable of capturing high quality, high resolution video at up to 2 Megapixels in low light environments with VIVOTEK’s SNV technology, making the camera ideal for a wide range of video surveillance applications, including supermarkets, banks, hotels and parking lots and also suitable for many more situations.

Further empowering this professional 24/7 camera, VIVOTEK’s Smart Stream II technology enables the IP8166 to optimize quality for a desired region or area and therefore to maximize efficiency of bandwidth usage. The IP8166 can reduce both bandwidth and storage consumption by up to 50%* while still retaining the same excellent image quality as a Full HD camera.

Smart Stream II technology can save up to 50% of bandwidth and storage by optimizing bitrates for moving regions or ROI.

To meet the demands of diverse scenarios, the IP8166 is compatible with a variety of accessories, from external IR LEDs and enclosures, to long-range solutions and PoE total solutions. With the added support and flexibility of an abundance of professional accessories, the IP8166 is an excellent candidate for your total surveillance solution.

Manufacturer Part Number
IP8166
EAN/UPC
4712123675749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: IP8166

System Information

CPU: Multimedia SoC (System-on-Chip)
Flash: 128 MB
RAM: 256 MB

Camera Features

Image Sensor: 1/2.8" Progressive CMOS
Maximum Resolution: 1920 x 1080 (2MP)
Lens Type: Vari-Focal
Focal Length: f= 2.8 ~ 12 mm
Aperture: F1.4 ~ F2.4
Auto-iris: DC-iris (P-iris reserved)
Field of View: 38° ~ 101° (Horizontal)
21° ~ 63° (Vertical)
40° ~ 122° (Diagonal)
Shutter Time: 1/5 sec. to 1/32,000 sec.
WDR Technology: WDR Enhanced
Day/Night: Removable IR-cut filter for day & night function
Minimum Illumination: 0.08 Lux @ F1.4 (Color)
0.001 Lux @ F1.4 (B/W)
Pan/Tilt/Zoom Functionalities: ePTZ:
48x digital zoom (4x on IE plug-in, 12x built in)
On-board Storage: Slot Type: SD/SDHC/SDXC card slot
Seamless Recording

Video

Compression: H.264 & MJPEG
Maximum Frame Rate: 30 fps@ 1920x1080
In both compression modes
Maximum Streams: 4 simultaneous streams
S/N Ratio: 49 dB
Dynamic Range: 70 dB
Video Streaming: Adjustable resolution, quality and bitrate
Smart Stream II
Image Settings: Time stamp, text overlay, flip & mirror; Configurable brightness, contrast, saturation, sharpness, white balance, exposure control, gain, backlight compensation, privacy masks; Scheduled profile settings, video rotation, 3DNR, defog, lens profile
Audio:

Audio Capability: Two-Way Audio (full duplex)
Compression: G711, G726
Interface: External microphone input
External line output

Network

Users: Live viewing for up to 10 clients
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X, UDP, ICMP, ARP, SSL, TLS
Interface: 10 Base-T/100 Base-TX Ethernet (RJ-45)
*It is highly recommended to use standard CAT5e & CAT6 cables which are compliant with the 3P/ETL standard.
ONVIF: Supported, specification available at www.onvif.org

Intelligent Video

Video Motion Detection: Five-window video motion detection
VCA*: Line crossing detection, field detection, loitering detection

Alarm and Event
:
Alarm Triggers: Motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events: Event notification using digital output, HTTP, SMTP, FTP, NAS server and SD Card
File upload via HTTP, SMTP, FTP, NAS server and SD card

General

Connectors: RJ-45 cable connector for 10/100 Network/PoE connection
Audio input
Audio output
DC 12V power input
AC 24V Power input
Digital input*3
Digital output*1
BNC output
LED Indicator: System power and status indicator
Power Input: DC 12V
AC 24V
IEEE 802.3af PoE Class 0
Power Consumption: Max. 6.8 W
Dimensions: 193 (D) x 70 (W) x 61 (H) mm
Weight: 626 g
Safety Certifications: CE, LVD, FCC Class B, VCCI, C-Tick, UL
Operating Temperature: Starting Temperature: 0°C ~ 50°C (32°F ~ 122°F )
Working Temperature: -10°C ~ 50°C (14°F ~ 122°F )
Humidity: 90%
Warranty: 36 months

System Requirements:

Operating System: Microsoft Windows 8/7/Vista/XP/2000
Web Browser: Mozilla Firefox 7~43 (streaming only)
Internet Explorer 7/8/9/10/11
Other Players: VLC: 1.1.11 or above
Quicktime: 7 or above

Included Accessories

CD: User's manual, quick installation guide, Installation Wizard 2, VAST
Others: Quick installation guide, mounting bracket, screw pack, Lens

* Available per project request