Gyroscopic Mouse with Wireless Keyboard

Air Mouse and Wireless Keyboard

Run your PC, Mac or LightCast-enabled display from anywhere in the room with the Air Mouse GO Plus from Gyration. Use the mouse on a table or with a wave of your hand in the air to control your cursor from up to 100 feet away. Compact wireless keyboard is also included.

Seamlessly transition from a desktop mouse into a handheld pointing device that enables mobility and an interactive teaching or presentation style with just the wave of a hand.

  • Motion sensing technology and laser technology in one mouse you can use in the air or on a desk
  • Works with LightCast-enabled projectors and displays
  • Up to 100-foot range
  • Slim, compact 88-key wireless keyboard included
  • 2-button mouse with scroll wheel
  • Both share one, tiny 2.4 GHz USB receiver
  • Recharge the mouse battery with the included charging cradle with USB charging cable
  • Keyboard takes AA batteries (included)

Manufacturer Part Number
INA-AIRMSKB
EAN/UPC
0797212985637,797212985637
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Batteries: Keyboard: AA, Mouse: Rechargeable
Compatibility: Windows XP, 7 & 8, OSX and LightCast compatible
Range: Up to 100 feet