Remote Control for Mondopad, BigTouch or JTouch

Remote Control for Mondopad, BigTouch or JTouch

Replacement remote control for Mondopad, BigTouch and JTouch displays.

  • Includes picture-in-picture (PiP) functionality
  • Batteries (2 AAA) are not included

Manufacturer Part Number
INA-REMOTEPNL
EAN/UPC
0797212985606,797212985606
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery Type: AAA x 2 (not included)
Product Weight: 0.25lb. (0.11kg.)
Shipping Dimensions HxWxD: 2in. x 4in. x 9in.
(50.8mm. x 101.6mm. x 228.6mm. )
Shipping Weight: 0.4lb. (0.18kg.)