USB 2.0 to 100Mbps Ethernet Network Adapter

Expand the Connectivity

UE200 adds Ethernet network connectivity to those devices
without Ethernet LAN port, such as Ultrabook or Macbook Air,
through a commonly used USB 2.0 port, also being backward
compatible with USB 1.1 standard.

Compact and Portable Design

Innovative folding design makes UE200 an ideal gadget on the go.

Fast and Stable Data Connection

Equipped with USB 2.0 port and 100Mbps Ethernet port, UE200 enables your device a fast and stable data connection to Ethernet network.

Plug & Play with Increased Compatibility

UE200 supports Plug and Play feature for devices running Windows
(Windows XP/Vista/7/8/8.1/10), Mac OS X (10.6/10.7/10.8/10.9/10.10)
and Linux OS, also being capable of working well with MacĀ OS X 10.11
while driver is needed.

Manufacturer Part Number
UE200
EAN/UPC
6935364094614
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

  • Dimensions ( W x D x H ): 2.8 x 1.0 x 0.6 in. (71 x 26 x 16.2mm)
  • Output Interface: 1 10/100Mbps RJ45 Ethernet Port
  • Input Interface: 1 USB 2.0 Port
  • Chipset: RTL8152B
  • Supported Systems: Windows XP/Vista/7/8/8.1/10, Mac OS X 10.5/10.6/10.7/10.8/10.9/10.10,Linux based system
OTHERS

Package Contents: USB 2.0 to 100Mbps Ethernet Network Adapter, Quick Installation Guide