AC1200 Wi-Fi Range Extender

  • Kills Wi-Fi dead zone with strong Wi-Fi expansion at combined speed of up to 1.2Gbps
  • Operates over both the 2.4GHz band(300Mbps) and 5GHz band(867Mbps) for more stable wireless experience
  • Gigabit Ethernet port for connecting a wired device to your network at gigabit speed
  • High gain external antennas increase the effective Wi-Fi coverage
  • Intelligent signal light helps to find the best spot to set up by showing the signal strength
  • Works with any Wi-Fi router or wireless access point
Whole-Home Wi-Fi Coverage

AC1200 Wi-Fi Range Extender RE350

Wi-Fi Where You Need It Most

Tired of Wi-Fi dead spots in your home? The RE350 range extender expands your Wi-Fi to rooms your router can’t reach. Watch movies in 4K and game online with the RE350’s high-speed AC1200 Wi-Fi.

Connect More Devices at Once

The RE350 lets you keep more devices connected at the same time with its dual 2.4GHz and 5GHz bands. Use the 2.4GHz band to send email and browse the web while gaming and streaming in 4K over its 5GHz band.

Stronger, Farther-Reaching Wireless Signal

High-performance external dual band antennas send the RE350’s Wi-Fi farther and keep its signal strong throughout your home for more reliable connections.

Fast, Reliable Wired Connection

The RE350’s Gigabit Ethernet port lets you connect a wired device, like a game console or smart TV, directly to the range extender to create a fast, reliable wired connection.

Find the Best Spot in No Time

An Intelligent Signal light helps you quickly find the best location to install the RE350.

Built-in Access Point Mode

RE350 is more than a wireless range extender, simply plug the Ethernet cable into its Ethernet port, this little gadget can easily turn your wired Internet connection into a dual band wireless access point.

Drop-free and Seamless Dual-band Connections

If one of the main router's dual wireless bands is fail, or in case the main router can only deliver single band Wi-Fi at 2.4GHz, the RE350 can still provide stable dual-band connections, which allows you to enjoy stable and drop-free experience on all your devices.

Get Up and Running in Moments

The RE350 works with all Wi-Fi routers. You can use the free Tether app to set up the range extender from any Android or iOS device in minutes. What’s more, this feature-rich phone app allows you to enjoy hassle free installation process and advanced network management, all at your fingertips.

Manufacturer Part Number
RE350
EAN/UPC
0845973092481,845973092481,6935364092467
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU, UK, US, AU

Standards and Protocols: IEEE802.11ac, IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Interface: 1 * 10/100/1000M Ethernet Port (RJ45)

Button: RE (Range Extender) Button, Reset Button, LED Button, Power Button

Power Consumption: 11W(max power consumption)

Antenna: 2* external

Dimensions ( W x D x H ): 126x75x43mm

WIRELESS FEATURES

Frequency: 2.4GHz & 5GHz(11ac)

Signal Rate:

  • 5GHz:Up to 867Mbps
  • 2.4GHz:Up to 300Mpbs
Reception Sensitivity:

5GHz
  • 11a 6Mbps:-93dBm@10% PER
  • 11a 54Mbps: -76dBm@10% PER
  • 11ac HT20 mcs8: -69dBm@10% PER
  • 11ac HT40 mcs9: -64dBm@10% PER
  • 11ac HT80 mcs9: -61dBm@10% PER
2.4GHz
  • 11g 54M: -78dBm@10% PER
  • 11n HT20 mcs7: -75dBm@10% PER
  • 11n HT40 mcs7: -73dBm@10% PER
Wireless Modes: Range Extender Mode, AP Mode

Wireless Functions:
  • Wireless Statistic
  • Concurrent Mode boost both 2.4G/5G WiFi band
  • Access Control
  • LED Control
  • Domain Login Function
Wireless Security:
  • 64/128-bit WEP
  • WPA-PSK / WPA2-PSK
Transmission Power:
  • <20dBm(2.4GHz)
  • <23dBm(5GHz)
OTHERS

Certification: CE, FCC, RoHS

Package Contents:
  • AC1200 Wi-Fi Range Extender RE350
  • RJ-45 Ethernet Cable
  • Quick Installation Guide
System Requirements: Microsoft® Windows® XP, Vista or Windows 7/8/8.1/10 Mac® OS, NetWare®, UNIX® or Linux.

Environment:
  • Operating Temperature: 0℃~40℃ (32℉ ~104℉)
  • Storage Temperature: -40°C~70°C (-40°F~158°F)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing