NVIDIA GeForce GTX 1070 Founders Edition Graphic Card

10: GAMING PERFECTED

PNY GeForce® GTX 1070 Founders Edition

Take on today’s challenging, graphics-intensive games without missing a beat. The GeForce® GTX 1070 graphics card delivers the incredible speed and power of NVIDIA Pascal™—the most advanced GPU ever created—for truly revolutionary gaming and VR performance.

The GeForce® GTX 1070 comes with ultra-fast FinFET technology and supports DirectX 12 features. This means you can count on an amazing experience in every application—including performance in AAA and immersive VR Ready games that’s up to 3X faster than with previous-generation GPUs.

Get the power to drive next-generation displays, including VR, ultra-high-resolution, and multiple monitors. And bring more realism to every game with NVIDIA GameWorks™ technologies that offer a true cinematic experience and amazing new image-capture to share your game. All with the lowest latency and plug-and-play compatibility with leading VR headsets.

Manufacturer Part Number
VCGGTX10708PB-CG
EAN/UPC
0751492594781,751492594781
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

KEY FEATURES

  • Simultaneous Multi-Projection
  • VR Ready
  • NVIDIA Ansel Support
  • NVIDIA® SLI® w/ HB Bridge Support
  • NVIDIA G-SYNC™
  • NVIDIA GameStream™
  • NVIDIA GPU Boost™ 3.0
  • Microsoft® DirectX® 12 Support
  • Vulkan API Support
  • Open GL 4.5 Support
  • PCI Express 3.0
  • OS Certification - Windows 7-10, Linux, Free85BSDx86
  • Max Digital Resolution - 7680x4320@60Hz1
  • Display Connectors
    • DP1.4
    • HDMI 2.0b
    • DL-DVI
  • HDCP 2.22
  • Latest Display Interface Support DP2

Minimum System Requirements

  • PCI Express-compliant motherboard with one dual-width x16 graphics slot
  • One 8-pin PCI Express supplementary power connectors
  • Minimum 500W or greater system power supply3
  • 300MB of available hard-disk space
  • 2GB system memory (4GB or higher recommended)
  • Windows 7-10, Linux, FreeBSDx86
  • DVD-ROM drive and Internet connection4

Included in the Box

  • GeForce GTX 1070 Graphics Card
  • Quick Installation Guide
  • GeForce Experience DVD3
  • One Dual PCIe 6-pin to 8-pin Power Adapter

Specifications

NVIDIA®CUDA®Cores: 1920
Base Clock (MHz): 1506
Boost Clock (MHz): 1683
Memory Clock (Gbps): 8.0
Memory Amount: 8GB GDDR5
Memory Interface: 256-bit
Memory Bandwidth (GB/sec): 256
TDP: 150 W
SLI: SLI HB Bridge Supported
Multi-Screen: 4
Max Resolution: 7680x4320@60Hz (Digital)
Power Input : One 8-Pin
Bus Type: PCI-Express 3.0 x16
Length: 10.5 In
Height: 4.38 In
Width: Dual-slot
Virtual Reality Ready: Yes